EN
  • EN
  • DE

XPGWHT-L1-3C0-R3-0-09

Part No XPGWHT-L1-3C0-R3-0-09
Manufacturer Cree Inc.
Catalog LED Lighting - White
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics
Family LED Lighting - White
Manufacturer Cree Inc.
Win Source Part Number 416405-XPGWHT-L1-3C0-R3-0-09
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XPGWHT-L1-3C0-R3-0-09 CAD Model

Description

The Cree XPGWHT-L1-3C0-R3-0-09 is a high-performance white LED that belongs to the XLamp XP-G series. This LED is designed to deliver exceptional light output and efficacy in a small, robust package. It is engineered for a wide range of lighting applications where high-quality light and long-term reliability are essential.

Applications

  • Indoor lighting
  • Outdoor lighting
  • Portable lighting
  • Architectural lighting
  • Commercial lighting

Features

  • High light output and efficacy
  • Compact XP-G footprint
  • Wide viewing angle
  • Low thermal resistance
  • High color rendering index (CRI) options
  • RoHS compliant

Benefits

  • Energy savings due to high efficiency
  • Long lifespan reduces maintenance costs
  • Excellent color quality for improved visual appeal
  • Compact size allows for flexible design
  • Reliable performance in harsh environments

Additional Details

The XPGWHT-L1-3C0-R3-0-09 features a low thermal resistance path, which facilitates efficient heat dissipation, enhancing its performance and extending its operational lifespan. The compact footprint allows for dense packing and greater design flexibility. The correlated color temperature (CCT) and CRI of this LED should be carefully considered based on the specific requirements of the lighting application. The product is designed to meet industry environmental standards.

You May Also Be Interested in

Conexant Systems
Lowest to $6.8826
OSRAM Opto Semiconductors Inc.
LED OSLON WARM WHITE 3000K
Lowest to $0.9619
OSRAM Opto Semiconductors Inc.
LCW JNSH.EC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S8 COOL WHT 5700K
Lowest to $2.7622
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
Seoul Semiconductor
LED Uni-Color White 4-Pin SMD T/R / Lead Frame type LED PKG size:5.6*3.0 thickness 0.9mm
Lowest to $0.2541
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Lowest to $0.1640

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess