EN
  • EN
  • DE

XTEHVW-Q0-0000-00000L8FA

Part No XTEHVW-Q0-0000-00000L8FA
Manufacturer Cree Inc.
Catalog LED Lighting - White
Description LED XLAMP WARM WHITE 2450K 2SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Cree Inc.
Series XLamp XT-E HVW
Packaging Reel package
Color White, Warm
CCT (K) 2450K
Flux @ 85°C, Current - Test 77 lm (74 lm ~ 81 lm)
Current - Test 22mA
Voltage - Forward (Vf) (Typ) 48V
Lumens/Watt @ Current - Test 73 lm/W
CRI (Color Rendering Index) 82 (Typ)
Current - Max 66mA
Viewing Angle 115°
Mounting SMD
Package 1414 (3535 Metric)
Dimension 0.136" L x 0.136" W (3.45mm x 3.45mm)
Height - Seated (Maximum) 0.098" (2.49mm)
Thermal Resistance of Package 6.5°C/W
Win Source Part Number 800195-XTEHVW-Q0-0000-00000L8FA
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Family Name XTEHVW-Q0-0000-00000L8FA
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian XTEHVW-Q0-0000-00000L8FA CAD Model

Description

The Cree Inc. 800195-XTEHVW-Q0-0000-00000L8FA is a part of the XLamp XT-E HVW series.

  • Series: XLamp XT-E HVW
  • Color: White and Warm
  • Package Size: 1414 (3535 Metric)
  • Maximum Current: 66mA
  • Viewing Angle: 115 degrees
  • Forward Voltage (Vf) (Typ): 48V
  • CCT (K): 2450K
  • Flux @ 85°C, Current - Test: 77 lm (74 lm ~ 81 lm)
  • Lumens/Watt @ Current - Test: 73 lm/W
  • CRI (color rendering index): 82 (Typ)
  • Thermal Resistance: 6.5°C/W
  • Supply and Demand Status: Balanced
  • Quantity Per Package: 1k pcs

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0256
CreeLED, Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Lighting XLamp® XP-G White, Cool 6200K 2.9V 350mA 125° 1414 (3535 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Need more? Email Us
Samsung
LED LM281B+ COOL WHT 5000K SMD
Need more? Email Us
Samsung
LED / LED Lighting series White, Warm 3000K 2.75V 65mA 120° 1212 (3030 Metric)
Lowest to $0.0947
Lumileds
COOL-WHITE 75 CRI
Need more? Email Us
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
Lumileds
FRESHFOCUS 3014 MEAT
Need more? Email Us
Samsung
LED / LED Lighting series
Lowest to $0.0243

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess