EN
  • EN
  • DE

XTEHVW-Q0-SARA-A0000HCE8

Part No XTEHVW-Q0-SARA-A0000HCE8
Manufacturer Cree Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cree Inc.
Win Source Part Number 411027-XTEHVW-Q0-SARA-A0000HCE8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XTEHVW-Q0-SARA-A0000HCE8 CAD Model

Description

The Cree XTEHVW-Q0-SARA-A0000HCE8 is a high-power white LED designed for demanding applications requiring high efficacy and long lifespan. This LED is part of Cree's extensive portfolio of lighting-class LEDs, known for their reliability and performance. It features a compact footprint and optimized light output, making it suitable for a wide range of indoor and outdoor lighting solutions.

Applications

  • High Bay Lighting: Ideal for warehouses, factories, and gymnasiums, providing efficient and bright illumination.
  • Street Lighting: Used in streetlights to improve visibility and safety while reducing energy consumption.
  • Outdoor Area Lighting: Suitable for parking lots, pathways, and building facades, offering reliable and long-lasting performance.
  • Indoor Commercial Lighting: Used in offices, retail spaces, and other commercial settings to create a well-lit and productive environment.
  • Flood Lighting: Provides intense and focused light for security and architectural applications.

Features

  • High Efficacy: Delivers high light output with minimal power consumption, reducing energy costs.
  • Long Lifespan: Engineered for extended operational life, minimizing maintenance and replacement expenses.
  • Compact Footprint: Small size allows for integration into a variety of lighting fixtures and designs.
  • Optimized Light Output: Provides consistent and uniform light distribution for improved visibility.
  • High Reliability: Robust design ensures reliable performance even in harsh environmental conditions.
  • Wide Viewing Angle: Offers broad light coverage, enhancing overall illumination.
  • RoHS Compliant: Meets environmental standards, ensuring safe and responsible disposal.

Benefits

  • Reduced Energy Costs: High efficacy translates to lower electricity bills, providing significant cost savings over time.
  • Lower Maintenance Costs: Long lifespan reduces the frequency of replacements, minimizing maintenance labor and expenses.
  • Improved Lighting Quality: Consistent and uniform light output enhances visibility and creates a more comfortable environment.
  • Enhanced Safety: Bright and reliable illumination improves safety in outdoor and industrial settings.
  • Greater Design Flexibility: Compact size allows for integration into a wide range of lighting fixture designs.
  • Environmentally Friendly: RoHS compliance ensures responsible disposal and reduces environmental impact.

Additional Details

The Cree XTEHVW-Q0-SARA-A0000HCE8 LED is designed for optimal thermal management. Proper heat sinking is crucial for maintaining performance and extending the lifespan of the LED. The specific technical specifications, such as forward voltage, current, and color temperature, can vary depending on the binning and testing conditions. It is recommended to consult the official Cree datasheet for detailed performance characteristics and application guidelines. This LED is typically mounted on a printed circuit board (PCB) using surface mount technology (SMT). Careful attention should be paid to solder reflow profiles to ensure proper and reliable connection.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess