EN
  • EN
  • DE

PTFA220081M-V4

Part No PTFA220081M-V4
Manufacturer Cree/Wolfspeed
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF LDMOS 8W SON10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Mosfet LDMOS 28 V 100 mA 940MHz 20.7dB 8W PG-SON-10
Manufacturer Cree/Wolfspeed
Package Reel - TR
Part Status Obsolete
Package 10-LDFN Exposed Pad
Case / Package PG-SON-10
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number PTFA220081M V4, PTFA220081M V4-ND, PTFA220081M-V4TR, PTFA220081MV4XTMA1, PTFA220081MV4XUMA1, PTFA220081MV4XUMA1TR, PTFA220081MV4XUMA1TR-ND, SP000707920
Quantity per package 500
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890417-PTFA220081M-V4
Ultra Librarian 3D Model Ultra Librarian PTFA220081M-V4 CAD Model

Description

The Cree/Wolfspeed RF Mosfet LDMOS 28 V 100 mA 940MHz 20.7dB 8W PG-SON-10 is a powerful and efficient electronic component that is now obsolete.

  • Package: 10-LDFN Exposed Pad
  • Power Dissipation: 8W
  • Category: Discrete Semiconductor Products
  • Popularity: High
  • Package Type: Reel
  • Quantity per Reel: 500
  • MSL Level: 3 (168 Hours)
  • ECCN: EAR99
  • HTSUS: 8541.29.0075
  • Voltage: 28 V
  • Current: 100 mA @ 940MHz
  • Gain: 20.7dB

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess