EN
  • EN
  • DE

XREWHT-L1-WG-Q4-0-24

Part No XREWHT-L1-WG-Q4-0-24
Manufacturer Cree/Wolfspeed
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1165281-XREWHT-L1-WG-Q4-0-24
Categories Custom Parts
Manufacturer Cree/Wolfspeed
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XREWHT-L1-WG-Q4-0-24 CAD Model

Description

The XREWHT-L1-WG-Q4-0-24 is a high-performance white LED from Cree/Wolfspeed. This LED is designed for a wide range of lighting applications where high brightness, efficacy, and reliability are required. It is part of Cree's XLamp XR-E series, known for their excellent performance and versatility. The XREWHT-L1-WG-Q4-0-24 offers a cool white light output and is suitable for both indoor and outdoor lighting applications.

Applications:

  • Street Lighting: Provides efficient and reliable illumination for roadways and public areas.
  • Architectural Lighting: Used in building facades and landscape lighting to create visually appealing effects.
  • Indoor Lighting: Suitable for general illumination in offices, retail spaces, and residential buildings.
  • Portable Lighting: Used in flashlights, headlamps, and other portable lighting devices.
  • Automotive Lighting: Used in automotive headlights, taillights, and daytime running lights.

Features:

  • Color Temperature: Cool White.
  • High Brightness: Provides a high luminous output.
  • High Efficacy: Efficient conversion of electrical energy to light.
  • Wide Viewing Angle: Provides uniform light distribution.
  • Long Lifespan: Offers a long operating lifespan, reducing maintenance costs.

Benefits:

  • Energy Efficiency: Reduces energy consumption compared to traditional lighting technologies.
  • Long Lifespan: Reduces maintenance costs due to fewer replacements.
  • High Brightness: Provides excellent illumination for various applications.
  • Improved Color Rendering: Offers accurate color reproduction.
  • Environmentally Friendly: Reduces carbon emissions due to lower energy consumption.

Additional Details:

The XREWHT-L1-WG-Q4-0-24 requires proper thermal management to ensure optimal performance and lifespan. A heatsink is typically required to dissipate heat generated by the LED. The LED should be driven with a constant current source to maintain stable light output. The forward voltage and current ratings should be carefully observed to prevent damage to the LED.

You May Also Be Interested in

TDK-Lambda Americas Inc.
Power Line EMC Filters
Need more? Email Us
Freescale Semiconductor - NXP
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Texas Instruments
4-20mA Current Transmitter with RTD Excitation And Linearization 16-PDIP
Need more? Email Us
Inphi Corporation
Quad 10G Cdr With Dual Edc
Need more? Email Us
TE Connectivity
Signal Relay 12V 3A 2CO Tht Rohsconf
Need more? Email Us
Microchip Technology
IC Mux Crossbar Sw Usb VFBGA40
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess