EN
  • EN
  • DE

CLMVB-FKA-CFHEHLCBB7A363

Part No CLMVB-FKA-CFHEHLCBB7A363
Manufacturer CreeLED, Inc.
Catalog LED Indication - Discrete
Description LED RGB DIFFUSED 4PLCC SMD / Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3V Green, 3V Blue 4-SMD, J-Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr CreeLED, Inc.
Package Tape & Reel
Product Status Obsolete
Color Red, Green, Blue (RGB)
Configuration Common Anode
Lens Color White
Lens Transparency Diffused
Millicandela Rating 337mcd Red, 315mcd Green, 98mcd Blue
Lens Style Square with Flat Top
Voltage - Forward (Vf) (Typ) 2V Red, 3V Green, 3V Blue
Current - Test 20mA Red, 10mA Green, 10mA Blue
Mounting SMD (SMT)
Wavelength - Dominant 622nm Red, 530nm Green, 470nm Blue
Package / Case 4-SMD, J-Lead
Supplier Device Package 4-PLCC
Dimension 2.00mm L x 2.00mm W
Height (Max) 1.00mm
Base Product Number CLMVB
MSL Level 5A (24 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names CLMVB-FKA-CFHEHLCBB7A363CT,CLMVBFKACFHEHLCBB7A363,CLMVB-FKA-CFHEHLCBB7A363TR,CLMVB-FKA-CFHEHLCBB7A363DKR,CLMVB-FKA-CFHEHLCBB7A363-ND
Standard Package 12,800
Win Source Part Number 1052406-CLMVB-FKA-CFHEHLCBB7A363
Ultra Librarian 3D Model Ultra Librarian CLMVB-FKA-CFHEHLCBB7A363 CAD Model

Description

The CreeLED, Inc. CLMVB-FKA-CFHEHLCBB7A363 is an LED indication electronic component that comes in a tape and reel package.

  • Configuration: Common Anode
  • Lens Transparency: Diffused
  • Millicandela Rating (Red): 337mcd
  • Millicandela Rating (Green): 315mcd
  • Millicandela Rating (Blue): 98mcd
  • Voltage Forward (Red): 2V
  • Voltage Forward (Green): 3V
  • Voltage Forward (Blue): 3V
  • Current Test (Red): 20mA
  • Current Test (Green): 10mA
  • Current Test (Blue): 10mA
  • Wavelength Dominant (Red): 622nm
  • Wavelength Dominant (Green): 530nm
  • Wavelength Dominant (Blue): 470nm
  • Dimension: 2.00mm L x 2.00mm W
  • Package/Case: 4-SMD, J-Lead
  • Alternative Parts: LB L293-L2N1-25-1, APA1606QBC/D, and APA2106QBC/D

You May Also Be Interested in

Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Citizen
Need more? Email Us
Rohm Semiconductor
LED WHITE DIFFUSED 1611 SMD R/A
Lowest to $1.3093
Citizen
TRICOLOR SIDE FIRING 3.25 X 1.35
Lowest to $0.3269
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Vishay
LED GREEN CLEAR 2PLCC SMD
Lowest to $0.1388
Citizen
Lowest to $0.1640
Rohm Semiconductor
LED YELLOW DIFFUSED 1608 SMD
Lowest to $0.0615
Citizen
Lowest to $0.0497

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess