EN
  • EN
  • DE

CX8051-1/4

Part No CX8051-1/4
Manufacturer Crouse-Hinds
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975694-CX8051-1/4
Categories OEM Parts(C-E)
Manufacturer Crouse-Hinds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX8051-1/4 CAD Model

Description

The CX8051-1/4 is a conduit outlet box from Crouse-Hinds, designed for use in hazardous locations. It is specifically manufactured to provide a safe and reliable enclosure for electrical connections in environments where flammable gases, vapors, or dust are present.

Applications:

  • Petroleum refineries: Providing a secure and explosion-proof housing for wiring in areas where flammable liquids and gases are handled.
  • Chemical plants: Protecting electrical connections from corrosive substances and potentially explosive atmospheres.
  • Grain elevators: Preventing dust explosions by containing electrical components within a sealed enclosure.
  • Offshore drilling rigs: Ensuring safe and reliable electrical systems in harsh marine environments.
  • Mining operations: Protecting electrical equipment from dust, moisture, and potential explosions.

Features:

  • Explosion-proof construction: Designed to contain any internal explosion and prevent it from propagating to the surrounding environment.
  • Durable materials: Typically constructed from copper-free aluminum or stainless steel for corrosion resistance and long-lasting performance.
  • Threaded connections: Ensures a tight and secure seal to maintain the explosion-proof integrity of the system.
  • Variety of sizes and configurations: Available in different sizes and with various conduit entry points to accommodate diverse wiring needs.
  • Grounding provisions: Provides a reliable grounding path to minimize the risk of electrical shock.

Benefits:

  • Enhanced safety: Minimizes the risk of explosions and fires in hazardous locations, protecting personnel and equipment.
  • Reliable performance: Ensures consistent and dependable electrical connections in demanding environments.
  • Reduced downtime: Prevents equipment failures and minimizes costly production interruptions.
  • Compliance with safety standards: Meets or exceeds industry standards for explosion-proof equipment.
  • Long service life: Provides years of reliable operation with minimal maintenance.

Additional Details:

The CX8051-1/4 typically features a 1/4" conduit entry. Consult Crouse-Hinds documentation for precise material specifications (aluminum vs. stainless steel), temperature ratings, and specific hazardous location certifications (e.g., Class I, Division 1 & 2; Class II, Division 1 & 2). Proper installation according to the manufacturer's instructions and relevant electrical codes is crucial for ensuring the explosion-proof integrity of the system. Thread sealant or tape approved for hazardous locations should be used on all threaded connections.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
new, original packaged
Lowest to $0.0059
Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Lowest to $0.0393
ON Semiconductor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess