EN
  • EN
  • DE

IMA334.8C

Part No IMA334.8C
Manufacturer Crouzet USA
Catalog Proximity Sensors
Description SENS INDUCT PROX 3W PNP NC 2M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Crouzet
Status Active
Sensor Type Inductive
Sensing Distance 0.031" (0.8mm)
Output Type PNP-NC, 3-Wire
Material - Body Stainless Steel
Supply Voltage - Operating 10 V to 30 V
Termination Style Cable Leads
Temperature Range - Operating -25°C to 70°C
Ingress Protection IP67
Indicator LED
Dimension Cylinder
Win Source Part Number 1065522-IMA334.8C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IMA334.8C CAD Model

Description

The Crouzet IMA334.8C is an inductive sensor with a sensing distance of 0.031 inches.

  • Sensing Distance: 0.031 inches
  • Output Type: PNP-NC
  • Response Frequency: Not Specified
  • Body Material: Stainless Steel
  • Ingress Protection: IP67
  • Operating Temperature: -25°C to 70°C
  • Shape: Cylinder
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Autonics
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 4MM CYLIND
Need more? Email Us
Autonics
SENSOR PROX INDUCT 50.00MM MOD
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 1.5MM CYL
Need more? Email Us
Semtech Corporation
SX9321 1.8X2.1 20 PIN DFN / Proximity Sensor
Lowest to $2.2857
Sharp Microelectronics
SENSOR OPTICAL 24CM DIGITAL / Optical Sensor 24cm Digital Output
Need more? Email Us
Honeywell
PROX SENSOR 941-D4V-2D-001-360E
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Crouzet USA
Inductive Proximity Sensor 0.039" (1mm) IP67 Cylinder, Threaded - M6
Lowest to $2.7593

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess