EN
  • EN
  • DE
  • IT

CVCO33CL-0125-0200

Part No CVCO33CL-0125-0200
Manufacturer Crystek Corporation
Catalog Oscillators
Description VCO 162.5MHZ 0.5-6V 7.62X7.62MM  /  162.5MHz Center Frequency 0.5 V ~ 6 V Voltage Controlled Oscillator 5 ±5 dBm -15 2nd Harmonic Typ (dBc)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>VCOs (Voltage Controlled Oscillators)
Mfr Crystek Corporation
Series CVCO33
Package Strip
Frequency Range 125 ~ 200MHz
Frequency - Center 162.5MHz
Voltage - Supply 5V
Tuning Voltage (VDC) 0.5 V ~ 6 V
2nd Harmonic, Typ (dBc) -15
Icc Max 15mA
Pushing (MHz/V) 3
Power (dBm) 5 ±5
Phase Noise Typ (dBc/Hz) -100
Temperature Range - Operating -40°C ~ 85°C
Package / Case 12-QFN, Variant
Dimension 0.300" L x 0.300" W (7.62mm x 7.62mm)
Height 0.079" (2.00mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 744-1057,CVCO33CL01250200,Q8010429
Standard Package 5
Win Source Part Number 1205221-CVCO33CL-0125-0200
Ultra Librarian 3D Model Ultra Librarian CVCO33CL-0125-0200 CAD Model

Description

The CVCO33CL-0125-0200 is a voltage-controlled oscillator manufactured by Crystek Corporation.

  • Series: CVCO33
  • Frequency Range: 125 ~ 200MHz
  • Size: 0.300" L x 0.300" W
  • Mounting Type: surface mountable
  • Tuning Voltage: 0.5 V ~ 6 V
  • Pushing: 3 MHz/V
  • Phase Noise: -100dBc/Hz
  • 2nd Harmonic: -15dBc
  • Power Output: 5 ±5dBm

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess