EN
  • EN
  • DE

CVCO55BE-2110-2170

Part No CVCO55BE-2110-2170
Manufacturer Crystek Corporation
Catalog VCOs (Voltage Controlled Oscillators)
Description OSC VCO 2110-2170MHZ SMD .5X.5"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Crystek Corporation
Series CVCO55
Packaging Cut Strip
Frequency Range 2110 ~ 2170MHz
Frequency - Center 2140MHz
Operating Supply Voltage 5V
Tuning Voltage (VDC) 0 ~ 5 V
2nd Harmonic, Typ (dBc) -15
Icc Max 15mA
Pushing (MHz/V) 4
Power (dBm) 3 ±3
Phase Noise Typ (dBc/Hz) -106
Operating Temperature Range -40°C ~ 85°C
Package 16-QFN, Variant
Dimension 0.500" L x 0.500" W (12.70mm x 12.70mm)
Height 0.150" (3.81mm)
Win Source Part Number 761784-CVCO55BE-2110-2170
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CVCO55BE-2110-2170 CAD Model

Description

The Crystek Corporation CVCO55BE-2110-2170 is a crystal oscillator.

  • Frequency Range: 2110 ~ 2170MHz
  • Frequency Center: 2140MHz
  • Tuning Voltage: 0 ~ 5V
  • Pushing: 4MHz/V
  • Operating Supply Voltage: 5V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 16-QFN variant
  • Application: Crystals, Oscillators, and Resonators

You May Also Be Interested in

Crystek Corporation
VCO 1355MHZ 0.5-15V 12.7X12.7MM / 1355MHz Center Frequency 0.5 V ~ 15 V Voltage Controlled Oscillator 3 ±2 dBm -20 2nd Harmonic Typ (dBc)
Need more? Email Us
Analog Devices Inc.
VCO 5.7975/11.595GHZ 2-13V 5X5MM
Lowest to $43.0147
NXP / Nexperia
VCO 77GHZ 6MM X 6MM
Lowest to $8.7410
Crystek Corporation
VCO 2560MHZ 0.5-4.5V 12.7X12.7MM / 2560MHz Center Frequency 0.5 V ~ 4.5 V Voltage Controlled Oscillator 0 ±3 dBm -20 2nd Harmonic Typ (dBc)
Need more? Email Us
Crystek Corporation
VCO 2050MHZ SMD 12.7X12.7MM
Need more? Email Us
Analog Devices Inc.
VCO 4.8GHZ/9.6GHZ 2-13V 5X5MM
Lowest to $49.1315
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 9.05 - 10.15 GHz | VCO 4.8GHZ/9.6GHZ 2-13V 5X5MM
Need more? Email Us
RF Micro Devices
VCO 4775MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Analog Devices Inc.
VCO 5.1GHZ, 10.2GHZ / Oscillator VCO 4800MHz to 5400MHz/ 9600MHz to 10800MHz 5V 32-Pin QFN EP SMD T/R
Lowest to $75.7353

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess