The CT817C is a high-performance optocoupler from CT Micro International Corporation that is designed for use in a variety of applications, including motor control, feedback control, and power supply regulation. It has a minimum CTR of 50% and a maximum CTR of 600% @ an input current of 5mA. The CT817C has a maximum collector-emitter voltage of 80V and a maximum collector current of 50mA. It is available in a DIP-4 package and can operate over a wide temperature range of -40°C to +85°C. The CT817C is RoHS compliant and is ideal for use in high-reliability applications.
- Applications: Motor control, feedback control, and power supply regulation
- Minimum CTR: 50%
- Maximum CTR: 600% @ an input current of 5mA
- Maximum Collector-Emitter Voltage: 80V
- Maximum Collector Current: 50mA
- Package: DIP-4
- Temperature Range: -40°C to +85°C
- Compliance: RoHS
- Manufacturer: CT Micro International Corporation