The HC-49/SMD10.240 is a quartz crystal resonator manufactured by CTS Corporation. Quartz crystals are piezoelectric devices that exhibit precise resonant frequencies, making them essential components in electronic circuits requiring stable timing and frequency control.
Applications:
- Microcontrollers
- Real-time clocks (RTCs)
- Communication devices
- Frequency synthesizers
- Oscillators
Features:
- Precise resonant frequency
- Surface mount design
- High stability
- Compact size
- Low aging
Benefits:
- Accurate timing reference
- Easy to integrate into PCBs
- Reliable performance over time
- Space-saving design
- Long-term frequency stability
Additional Details:
The HC-49/SMD10.240 crystal resonates at a frequency of 10.240 MHz. It is designed for surface mount technology (SMT) assembly, which allows for automated placement on printed circuit boards (PCBs). The crystal provides a stable and accurate frequency reference for various electronic circuits. Key specifications include the frequency tolerance, load capacitance, series resistance, and operating temperature range. These details should be verified in the CTS Corporation datasheet. Proper soldering techniques are essential to ensure a reliable connection without damaging the crystal. This crystal is commonly used in microcontroller-based systems, communication equipment, and other applications requiring precise timing. The HC-49/SMD package is a standard form factor for quartz crystals, offering a balance of size and performance. Always consult the manufacturer's datasheet for detailed electrical and mechanical specifications.