EN
  • EN
  • DE

VCP1109B

Part No VCP1109B
Manufacturer CTS Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003702-VCP1109B
Categories OEM Parts(T-Z)
Manufacturer CTS Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VCP1109B CAD Model

Description

The VCP1109B is a precision voltage-controlled oscillator (VCO) manufactured by CTS Corporation. This component is designed to provide a stable and tunable frequency source, making it suitable for a range of applications requiring precise frequency control. The VCP1109B utilizes advanced circuit design to achieve low phase noise and excellent frequency stability over a wide temperature range.

Applications

  • Wireless communication systems: Used in base stations and mobile devices for frequency synthesis.
  • Test and measurement equipment: Employed in signal generators and spectrum analyzers for accurate frequency control.
  • Phase-locked loops (PLLs): Integrated into PLL circuits for frequency synchronization.
  • Satellite communication: Used in transceivers for signal generation and down-conversion.
  • Clock recovery circuits: Applied in high-speed data communication systems to recover clock signals.

Features

  • Wide tuning range: Offers a broad frequency tuning range for versatile application.
  • Low phase noise: Ensures signal integrity in sensitive communication and measurement systems.
  • High frequency stability: Maintains stable frequency output over varying temperature and voltage conditions.
  • Compact size: Enables integration into space-constrained applications.
  • Low power consumption: Suitable for battery-powered devices.

Benefits

  • Improved signal quality: Low phase noise contributes to clearer and more reliable signals.
  • Enhanced system performance: Stable frequency output enhances the performance of communication and measurement systems.
  • Reduced design complexity: Wide tuning range simplifies the design process.
  • Extended battery life: Low power consumption prolongs the operation of battery-powered devices.
  • Increased system reliability: High frequency stability ensures consistent performance over a wide range of operating conditions.

The VCP1109B is typically supplied in a surface-mount package, facilitating automated assembly and minimizing board space requirements. Its technical specifications include a specified frequency range (which varies depending on the exact model), a tuning voltage range, and a phase noise performance characteristic. The component is designed to operate within a specified temperature range, ensuring reliable performance in diverse environments. Proper impedance matching and filtering are recommended for optimal performance.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess