The VF150-6.1440MHZ is a crystal oscillator manufactured by CTS Corporation. It is a precision timing device that generates a stable clock signal at a frequency of 6.1440 MHz. Crystal oscillators are commonly used in electronic circuits to provide a reliable and accurate timing reference for various functions.
Applications
- Microcontrollers and microprocessors
- Real-time clocks (RTCs)
- Communication equipment (e.g., modems, routers)
- Test and measurement instruments
- Industrial control systems
Features
- Precise frequency output: 6.1440 MHz
- High stability
- Low jitter
- Compact size
- Wide operating temperature range
Benefits
- Accurate timing reference for reliable system operation.
- Stable performance over a wide range of environmental conditions.
- Reduced timing errors due to low jitter.
- Easy integration into electronic circuits due to its compact size.
- Improved system performance and reliability.
Technical Specifications
The VF150-6.1440MHZ is a quartz crystal oscillator. The output frequency is precisely 6.1440 MHz. It typically operates at a supply voltage of 3.3V or 5V. The frequency stability is typically ±50 ppm over the operating temperature range. The operating temperature range is typically -40°C to +85°C. The package is a surface-mount package. Refer to the datasheet for complete specifications.