EN
  • EN
  • DE

450T328S502A1A1

Part No 450T328S502A1A1
Manufacturer CTS Electrocomponents
Catalog Potentiometers, Variable Resistors
Description POT 5K OHM 1/2W CARBON LINEAR  /  5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Carbon 0.5W, 1/2W Solder Lug
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Mfr CTS Electrocomponents
Series 450
Package Bulk
Resistance (Ohms) 5k
Tolerance ±10%
Power (Watts) 0.5W, 1/2W
Built in Switch None
Number of Turns 1
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Rotation 300°
Resistive Material Carbon
Termination Style Solder Lug
Actuator Type Slotted
Actuator Length 0.875" (22.23mm)
Actuator Diameter 0.250" (6.35mm)
Bushing Thread 3/8-32
Mounting Type Panel Mount
Size - Body Round - 0.937" Dia (23.80mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.8070
Other Names CT3051
Standard Package 1
Win Source Part Number 1002013-450T328S502A1A1
Ultra Librarian 3D Model Ultra Librarian 450T328S502A1A1 CAD Model

Description

The CTS Electrocomponents CT3051 is a potentiometer variable resistor of 5k ohms with a tolerance of ±10% and a power of 0.5W (1/2W).

  • Resistance: 5k ohms
  • Tolerance: ±10%
  • Power: 0.5W (1/2W)
  • Actuator Type: Slotted
  • Actuator Length: 0.875” (22.23mm)
  • Actuator Diameter: 0.250” (6.35mm)
  • Bushing Thread: 3/8-32
  • Rotation: 300°
  • Body Size: 0.937” dia (23.80mm)
  • Mounting: Panel mountable
  • Series: 450 series
  • Gang: Single gang
  • Taper Adjustment Type: Linear
  • Switch: No built-in switch
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Murata Electronics North America
Lowest to $2.5527
ALPS Electric
Res POT 10K Ohm 20% 1/20W 1(Elec)/1(Mech)Turn 6mm (24.55 X 9.5 X 11.35mm) Pin Panel Mount/Through Hole
Lowest to $1.5905
Murata Electronics North America
Res Cermet Trimmer 2K Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (3 X 3.5 X 1.85mm) Foot Print SMD T/R
Lowest to $4.8972
CTS Electrocomponents
POT 5K OHM 5W WIREWOUND LINEAR / 5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Wirewound 5W Solder Lug
Need more? Email Us
Nidec Copal Electronics
TRIMMER 100 OHM 0.25W J LEAD TOP
Lowest to $8.1818
Murata Electronics North America
Trimmer Potentiometers 6.8Kohms Open 3mm Carbon
Need more? Email Us
Bourns Inc.
TRIMMER 2K OHM 0.1W SMD / 2 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Carbon 1.0 Turn Top Adjustment
Lowest to $0.3127
Bourns Inc.
Res Cermet Trimmer 5K Ohm 10% 1/4W 12(Elec)Turn 1.78mm (6.35 X 4.32 X 7.37mm) Pin Thru-Hole Tube
Lowest to $2.6780
Bi technologies
TRIMMER 20K OHM 0.25W GW SIDE
Lowest to $3.2727

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess