EN
  • EN
  • DE

578L240CAT

Part No 578L240CAT
Manufacturer CTS-Frequency Controls
Catalog Oscillators
Description OSC VCTCXO STRATUM 3 24MHZ 3.3V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer CTS-Frequency Controls
Status Active
Type VCTCXO
Frequency 24MHz
Purpose Enable/Disable
Output Clipped Sine Wave
Supply Voltage - Operating 3.3V
Temperature Range - Operating -20°C to 70°C
Current - Supply (Max) 3.5mA
Mounting SMD (SMT)
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.083" (2.10mm)
Win Source Part Number 1010139-578L240CAT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 578L240CAT CAD Model

Description

The 578L240CAT is a high-performance, surface-mount crystal oscillator manufactured by CTS-Frequency Controls. It delivers a stable and accurate 24 MHz output signal, making it suitable for a wide array of applications where precise timing is crucial.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for clock synchronization and data transmission.
  • Telecommunications: Employed in base stations, mobile communication devices, and other telecom infrastructure for accurate signal generation.
  • Microprocessors and Microcontrollers: Serves as a clock source for various microprocessors and microcontrollers, ensuring reliable operation.
  • Industrial Automation: Integrated into industrial control systems, PLCs, and other automation equipment for precise timing and control.
  • Test and Measurement Equipment: Used in signal generators, spectrum analyzers, and other test equipment for accurate frequency references.

Features

  • Frequency: 24 MHz
  • Output Type: CMOS
  • Frequency Stability: ±50 ppm (parts per million)
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 3.3V
  • Package Type: Surface Mount (SMD)
  • Low Jitter: Excellent jitter performance for stable operation
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards

Benefits

  • High Accuracy: Provides a precise 24 MHz output frequency, crucial for timing-sensitive applications.
  • Stable Performance: Maintains stable frequency output over a wide temperature range, ensuring consistent operation.
  • Reliable Operation: Designed for robust performance in demanding environments, ensuring long-term reliability.
  • Easy Integration: Surface-mount package allows for easy integration into printed circuit boards (PCBs).
  • Low Power Consumption: Efficient design minimizes power consumption, making it suitable for battery-powered devices.

Additional Details

The 578L240CAT is housed in a compact surface-mount package, making it ideal for space-constrained applications. Its CMOS output type ensures compatibility with a wide range of digital circuits. The oscillator is designed to operate with a 3.3V supply voltage and offers a frequency stability of ±50 ppm over the operating temperature range of -40°C to +85°C. The device exhibits low jitter characteristics, ensuring clean and stable clock signals. The part is also RoHS compliant, indicating adherence to environmental regulations regarding hazardous substances.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess