EN
  • EN
  • DE

ATS135BSM-1

Part No ATS135BSM-1
Manufacturer CTS-Frequency Controls
Catalog Crystals
Description CRYSTAL 13.5000MHZ 18PF SMD  /  13.5 MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr CTS-Frequency Controls
Series ATS-SM
Package Tape & Reel (TR)
Type MHz Crystal
Frequency 13.5 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±30ppm
Load Capacitance 18pF
ESR (Equivalent Series Resistance) 40 Ohms
Operating Mode Fundamental
Temperature Range - Operating -20°C ~ 70°C
Mounting SMD (SMT)
Package / Case HC-49/US
Dimension 0.437" L x 0.190" W (11.10mm x 4.83mm)
Height - Seated (Max) 0.169" (4.30mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Standard Package 1,000
Win Source Part Number 1197134-ATS135BSM-1
Ultra Librarian 3D Model Ultra Librarian ATS135BSM-1 CAD Model

Description

ATS135BSM-1 from CTS-Frequency Controls is a crystal component used where stable timing and frequency reference functions are important in embedded electronics, communications hardware, industrial controls, and other clock-dependent circuit designs. As part of the crystals category, it is typically considered by engineers who need a dependable frequency control element for oscillators, timing networks, or signal synchronization paths. This part is relevant for both new design evaluation and ongoing maintenance of existing assemblies, especially when consistency in sourcing and documentation matters. The current lifecycle status is information not available, so teams should verify whether the device remains in active production before committing it to long-term programs. RoHS compliance information is also not available from the provided data, and engineers should confirm material compliance directly through the official datasheet, manufacturer documentation, or authorized channel support before use in regulated markets or export-sensitive applications.

You May Also Be Interested in

Diodes Incorporated
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $1.2393
TXC CORPORATION
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 7PF SMD
Lowest to $4.3657
Abracon LLC
CRYSTAL 4.0000MHZ 18PF SMD
Lowest to $0.4342
Raltron Electronics Corporation
CRYSTAL 12.0000MHZ 16PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 12.0000MHZ 18PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 25.0000MHZ 8PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 8.0000MHZ 12PF SMD
Lowest to $1.1681
Abracon LLC
CRYSTAL 20.0000MHZ 10PF SMD
Lowest to $0.8547

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess