EN
  • EN
  • DE

742C163103JP

Part No 742C163103JP
Manufacturer CTS Resistor Products
Catalog Resistor Networks, Arrays
Description RES ARRAY 8 RES 10K OHM 2506  /  10k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Mfr CTS Resistor Products
Series 742
Package Tape & Reel
Circuit Type Isolated
Resistance (Ohms) 10k
Tolerance ±5%
Number of Resistors 8
Number of Pins 16
Power Per Element 62.5mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 2506, Concave, Long Side Terminals
Dimension 0.252" L x 0.063" W (6.40mm x 1.60mm)
Height - Seated (Max) 0.028" (0.70mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Names 742C163103JPDKR,Q3959978ZB,742C163103JPCT,742C163103JPTR
Standard Package 4,000
Win Source Part Number 973943-742C163103JP
Ultra Librarian 3D Model Ultra Librarian 742C163103JP CAD Model

Description

The CTS Resistor Products 973943-742C163103JP resistor network is a high-quality electronic component that is perfect for use in various applications. The manufacturer is CTS Resistor Products.

  • Resistance: 10k Ohms
  • Tolerance: ±5%
  • Temperature Range: -55°C to 125°C
  • Package: 2506, concave, long side terminals
  • Resistors: 8
  • Pins: 16
  • Power Per Element: 62.5mW
  • Supply and Demand: limited

You May Also Be Interested in

Vishay
RES NTWRK 2 RES 10K, 10K OHM
Need more? Email Us
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0437
Panasonic
RES ARRAY 2 RES 820K OHM 0606
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470 OHM 0804
Need more? Email Us
Yageo
RES ARRAY 8 RES 22K OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1K OHM 0502
Lowest to $0.0620
Bourns Inc.
RES ARRAY 4 RES 475 OHM 1206
Need more? Email Us
Royal Ohm
4D03WGJ0101T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 100R datasheet, inventory, & pricing.
Lowest to $0.0175
Royal Ohm
4D03WGJ0221T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 220R datasheet, inventory, & pricing.
Lowest to $0.0055

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2302 $50.6440
530+ $0.1889 $100.1170
820+ $0.1830 $150.0600
1,130+ $0.1771 $200.1230
1,465+ $0.1712 $250.8080
1,955+ $0.1535 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess