EN
  • EN
  • DE

P1K0.0805.2P.B

Part No P1K0.0805.2P.B
Manufacturer CTS Resistor Products
Catalog Custom Parts (N - R)
Description Sensor, PT1000, SMD0805, Class B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 0805
Lead Length 10 mm
Min Operating Temperature -50 °C
REACH SVHC No SVHC
Resistance 1 kΩ
RoHS Compliant
Win Source Part Number 1113971-P1K0.0805.2P.B
Categories Custom Parts
Manufacturer CTS Resistor Products
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P1K0.0805.2P.B CAD Model

Description

The CTS Resistor Products 1113971-P1K0.0805.2P.B resistor has a resistance of 1 kΩ and is a custom part.

  • Package: 0805
  • Lead Length: 10mm
  • Operating Temperature Range: -50°C to 125°C
  • RoHS: Compliant
  • REACH SVHC: Not present

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
RF Micro Devices
Lowest to $4.3798
Intel
Contact for details
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess