EN
  • EN
  • DE

PSC2-1CB

Part No PSC2-1CB
Manufacturer CTS Thermal Management Products
Catalog Thermal - Heat Sinks
Description HEATSINK CLIP ON BLACK TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Thermal - Heat Sinks
Mfr CTS Thermal Management Products
Series PSC2
Product Status Obsolete
Type Board Level
Package Cooled TO-202
Attachment Method Clip
Shape Rectangular, Fins
Length 0.810" (20.57mm)
Width 1.000" (25.40mm)
Fin Height 0.310" (7.87mm)
Thermal Resistance @ Natural 41.70°C/W
Material Aluminum
Material Finish Black Anodized
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.5100
Win Source Part Number 930900-PSC2-1CB
Ultra Librarian 3D Model Ultra Librarian PSC2-1CB CAD Model

Description

The 930900-PSC2-1CB is a board level heat sink from CTS Thermal Management Products.

  • Series: PSC2
  • Length: 0.810" (20.57mm)
  • Width: 1.000" (25.40mm)
  • Material: Aluminum
  • Shape: Rectangular with fins
  • Cooled Devices: TO-202 Packages
  • Attachment Method: Clip
  • Thermal Resistance (Natural Flow): 41.70°C/W
  • Finish: Black Anodized
  • Product Status: Active

You May Also Be Interested in

Advanced Thermal Solutions Inc.
HEATSINK 50X50X12MM XCUT
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 25X25X35MM L-TAB T766 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 25X25X35MM R-TAB FP
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 70X70X10MM XCUT CP
Lowest to $11.0614
Advanced Thermal Solutions Inc.
HEATSINK TO-220
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 23MM X 23MM X 12.5MM / Heat Sink Passive BGA Spread Adhesive 6.71°C/W Blue Anodized
Lowest to $12.6721
Advanced Thermal Solutions Inc.
HEATSINK 25X25X35MM R-TAB
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 40X40X35MM L-TAB T766 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 25X25X20MM L-TAB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess