EN
  • EN
  • DE

CEM-1606

Part No CEM-1606
Manufacturer CUI Inc.
Catalog Alarms, Buzzers, and Sirens
Description BUZZER MAGNETIC 6V 16MM TH / Buzzers Transducer, Externally Driven Magnetic 6 V 50mA 2.048kHz 85dB @ 6V, 10cm Through Hole PC Pins
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Alarms, Buzzers, and Sirens
Mfr CUI Devices
Series CEM
Package Tray
Driver Circuitry Transducer, Externally Driven
Input Type Zero-Peak Signal
Voltage - Rated 6 V
Voltage Range 3 ~ 12V
Frequency 2.048kHz
Technology Magnetic
Operating Mode Single Tone
Sound Pressure Level (SPL) 85dB @ 6V, 10cm
Current - Supply 50mA
Port Location Top
Temperature Range - Operating -20°C ~ 60°C
Ratings Washable
Mounting Type Through Hole
Termination PC Pins
Dimension 0.630" Dia (16.00mm)
Height - Seated (Max) 0.571" (14.50mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.80.9041
Other Names SEM1606,CEM1606,102-1113,102-1113-NDR,SEM-1606,037-4164R
Standard Package 500
Win Source Part Number 1051792-CEM-1606
Ultra Librarian 3D Model Ultra Librarian CEM-1606 CAD Model

Description

This electronic component is an audio product, specifically an alarm, buzzer, and siren, with a series of CEM.

  • Win Source Part Number: 1051792-CEM-1606
  • Packaging: tray
  • Height: 0.571 inches or 14.50mm
  • Diameter: 0.630 inches or 16.00mm
  • Voltage Rating: 6V
  • Frequency: 2.048kHz
  • Washable Rating: yes
  • Tone: single tone
  • Temperature Range: -20 degrees Celsius to 60 degrees Celsius

You May Also Be Interested in

Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3V 9.2MM SMD
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3.6V 0.3X0.3 SMD
Lowest to $2.8154
International Components Corp.
BUZZER MAGNETIC 5V 12MM TH
Lowest to $0.7651
DB Unlimited.
BUZZER ELECTRO 3V 5X5MM SMD
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 5V 11X14.2MM SMD
Lowest to $5.4545
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
Soberton Inc.
BUZZER MAGNETIC 5V 12MM TH
Lowest to $4.9090

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7705 $53.1150
70+ $1.4527 $101.6890
110+ $1.4073 $154.8030
150+ $1.3619 $204.2850
190+ $1.3165 $250.1350
255+ $1.1804 $301.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess