EN
  • EN
  • DE

HSE-B20380-040H-01

Part No HSE-B20380-040H-01
Manufacturer CUI Inc.
Catalog Thermal - Heat Sinks
Description HEAT SINK, EXTRUSION, TO-220, 38 / Heat Sink TO-220 Aluminum Alloy 7.3W @ 75°C Board Level, Vertical
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Thermal - Heat Sinks
Mfr CUI Devices
Series HSE
Package Box
Type Board Level, Vertical
Package Cooled TO-220
Attachment Method PC Pin
Shape Rectangular, Angled Fins
Length 1.496" (38.00mm)
Width 1.359" (34.50mm)
Fin Height 0.492" (12.50mm)
Power Dissipation @ Temperature Rise 7.3W @ 75°C
Thermal Resistance @ Forced Air Flow 5.77°C/W @ 200 LFM
Thermal Resistance @ Natural 10.27°C/W
Material Aluminum Alloy
Material Finish Black Anodized
Base Product Number HSE-B20380
Standard Package 1,200
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.5100
Win Source Part Number 1339654-HSE-B20380-040H-01
Ultra Librarian 3D Model Ultra Librarian HSE-B20380-040H-01 CAD Model

Description

The HSE-B20380-040H-01 is a board level, vertical heat sink from CUI Devices, designed for use in electronic devices that require thermal management.

  • Manufacturer: CUI Devices
  • Type: Board Level, Vertical Heat Sink
  • Features: Angled Fins
  • Package: TO-220
  • Power Dissipation: 7.3W @ 75°C Temperature Rise
  • Thermal Resistance (Forced Air): 5.77°C/W @ 200 LFM
  • Thermal Resistance (Natural): 10.27°C/W
  • Material: Aluminum Alloy
  • Finish: Black Anodized
  • Fin Height: 0.492" (12.50mm)
  • Length: 1.496" (38.00mm)
  • Width: 1.359" (34.50mm)
  • Attachment Method: PC Pins
  • Packaging: Box
  • Standard Package: 1,200

You May Also Be Interested in

Advanced Thermal Solutions Inc.
HEATSINK 25X25X35MM R-TAB
Need more? Email Us
Aavid Thermalloy
HEATSINK TO-220 PWR BLK W/PINS / Heat Sink TO-220 Aluminum 2.5W @ 50°C Board Level, Vertical
Need more? Email Us
TE Connectivity
HS ASSY PPA CLIP / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
TE Connectivity
HS 21MM ASSY ULTEM CL / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 25X25X20MM L-TAB
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 50X50X12MM XCUT
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 25MM X 25MM X 9.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 29MM X 29MM X 19.5MM
Lowest to $20.5086
Advanced Thermal Solutions Inc.
HEATSINK 40X40X10MM XCUT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess