EN
  • EN
  • DE

UJ31-CH-G-SMT-TR-67

Part No UJ31-CH-G-SMT-TR-67
Manufacturer CUI Inc.
Catalog USB, DVI, HDMI Connectors
Description USB JACK 3.1, GEN 2, C TYPE, 24 / USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Mfr CUI Devices
Package Tape & Reel
Connector Type USB-C (USB TYPE-C)
Number of Contacts 24
Gender Receptacle
Specifications USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1) )
Mounting Type Surface Mount, Right Angle; Through Hole
Mounting Feature Horizontal
Termination Solder
Features Board Guide
Ingress Protection IP67 - Dust Tight, Waterproof
Temperature Range - Operating -25°C ~ 85°C
Number of Ports 1
Current Rating (Amps) 0.25A, 1.25A, 5A
Voltage - Rated 20VDC
Mating Cycles 10000
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Steel, Stainless
Material Flammability Rating UL94 V-0
Insulation Color Black
Base Product Number UJ31-CH
Standard Package 900
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1349102-UJ31-CH-G-SMT-TR-67
Ultra Librarian 3D Model Ultra Librarian UJ31-CH-G-SMT-TR-67 CAD Model

Description

The UJ31-CH-G-SMT-TR-67 is a USB-C (USB TYPE-C) connector assembly that is used in various applications from Amphenol Commercial Products.

  • Gender: Receptacle
  • Shielded: Yes
  • Contacts: 24
  • Standard: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
  • Ingress Protection: IP67 – Dust Tight, Waterproof
  • Contact Finish: Gold
  • Mounting Feature: Horizontal
  • Mating Cycles: 10000
  • Insulation Color: Black
  • Mounting Type: Through Hole
  • Package: Surface Mount, Right-Angle; Through-Hole
  • Operating Temperature: -25°C to 85°C
  • RoHS Compliant: Yes
  • Standard Package: 900

You May Also Be Interested in

Molex, LLC
USCAR MINI B USB HEADER VERTICAL / Connector Position
Lowest to $1.4017
CUI Inc.
CONN RCP USB3.1 TYPEC 24P SMD RA / USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Need more? Email Us
JAE Electronics
CONN RCPT USB3.1 TYPEC 24POS SMD / USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 Position Board Edge, Surface Mount, Right Angle
Lowest to $2.4860
GCT
CONN RCPT TYPE C 6P SMD RA
Lowest to $0.6821
TE Connectivity
CONN RCPT HDMI 19POS PNL MNT R/A / HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole
Lowest to $1.7626
On Shore Technology Inc.
CONN RCPT TYPEB 4POS VERT / USB-B (USB TYPE-B) Receptacle Connector 4 Position Through Hole
Need more? Email Us
Kycon, Inc.
CONN RCPT USB TYPE A R/A / USB-A (USB TYPE-A) Receptacle Connector 4 Position Through Hole, Right Angle
Lowest to $0.6537
CUI Inc.
USB JACK 3.1, GEN 2, C TYPE, 24 / USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Lowest to $4.6626
Amphenol
CONN RCPT USB2.0 TYPEB 4POS R/A / USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Lowest to $1.1060

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6626 $51.2886
27+ $3.8257 $103.2939
41+ $3.7062 $151.9542
56+ $3.5866 $200.8496
73+ $3.4671 $253.0983
97+ $3.1084 $301.5148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess