EN
  • EN
  • DE

SJ2-35954D-SMT-TR

Part No SJ2-35954D-SMT-TR
Manufacturer CUI Inc.
Catalog Barrel - Audio Connectors
Description AUDIO JACK, 3.5 MM, RT, 4 CONDUC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Barrel Connectors - Audio Connectors
Mfr CUI Inc.
Series SJ2
Package Tape & Reel
Product Status Active
Connector Type Phone Jack
Gender Female
Signal Lines Stereo (4 Conductor, TRRS)
Industry Recognized Mating Diameter 3.50mm (0.141", 1/8", Mini Plug) - Headphone
Actual Diameter 0.142" (3.60mm)
Number of Positions/Contacts 4 Conductors, 6 Contacts
Internal Switch(s) Two Switches
Mounting Type Surface Mount, Right Angle
Termination Solder
Shielding Unshielded
Features Board Guide
Temperature Range - Operating -25°C ~ 85°C
Voltage - Rated 12VDC
Current Rating (Amps) 1 A
Mating Length/Depth 0.551" (14.00mm)
Contact Material - Plating Gold
Body Color Black
Housing Material Polyamide (PA10T), Nylon 10T
Contact Material Copper Alloy
Base Product Number SJ2-35
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 848319-SJ2-35954D-SMT-TR
Ultra Librarian 3D Model Ultra Librarian SJ2-35954D-SMT-TR CAD Model

Description

The SJ2-35954D-SMT-TR is a female phone jack connector from CUI Inc.

  • Series: SJ2
  • Feature: Board Guide
  • Conductors: 4
  • Contacts: 6
  • Application: Stereo
  • Voltage Rating: 12VDC
  • Current Rating: 1A
  • Contact Material: Copper Alloy
  • Contact Plating: Gold
  • Shielded: Unshielded
  • Housing Material: Polyamide and Nylon
  • Mounting Type: Surface Mount, Right Angle
  • Operating Temperature: -25°C to 85°C
  • Package: Tape & Reel
  • Standard Package: 1,000 pcs

You May Also Be Interested in

CUI Inc.
AUDIO JACK, 2.5 MM, RT, 2 CONDUC
Lowest to $0.9362
Kycon, Inc.
CONN JACK STEREO 3.5MM TH R/A
Lowest to $1.5860
Switchcraft Inc.
CONN PLUG STEREO 5.23MM 3COND / 5.23mm (0.206") Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)
Lowest to $12.7833
Amphenol
CONN AUDIO JACK 3.5MM / Connector
Need more? Email Us
Switchcraft Inc.
Lowest to $4.1568
CUI Inc.
Lowest to $1.6398
Shenzhen Lianxin Technology Co., Ltd.
RCA Jack Through Hole Audio Connectors RoHS
Lowest to $0.2150
Switchcraft Inc.
Need more? Email Us
Switchcraft Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2509 $62.5450
115+ $1.0265 $118.0475
175+ $0.9944 $174.0200
245+ $0.9623 $235.7635
315+ $0.9302 $293.0130
420+ $0.8339 $350.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess