EN
  • EN
  • DE

CF4240FH0R0-05-NH

Part No CF4240FH0R0-05-NH
Manufacturer Cvilux USA
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC FPC 40POS 0.5MM R/A / 40 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Mfr Cvilux USA
Series CF42
Package Tape & Reel
Flat Flex Type FFC, FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 40
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.038" (0.97mm)
Locking Feature Flip Lock, Backlock
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Gold
Housing Material Thermoplastic, Halogen Free
Actuator Material Thermoplastic, Halogen Free
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -55°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Contact Finish Thickness 0.79µin (0.02µm)
Housing Color Natural
Actuator Color Black
Standard Package 3,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1350150-CF4240FH0R0-05-NH
Ultra Librarian 3D Model Ultra Librarian CF4240FH0R0-05-NH CAD Model

Description

The Cvilux USA CF4240FH0R0-05-NH is a 40-position FFC/FPC connector assembly with a pitch of 0.020” and a zero insertion force (ZIF) feature.

  • Positions: 40
  • Pitch: 0.020”
  • Feature: Zero Insertion Force (ZIF)
  • Cable End Type: Straight
  • Mounting: Surface-Mount, Right-Angle
  • Height Above Board: 0.038”
  • Current Rating: 0.5A
  • Contact Material: Phosphor Bronze
  • Contact Finish: Gold
  • Contact Finish Thickness: 0.79 µin
  • Housing and Actuator Material: Halogen-Free Thermoplastic
  • Flammability Rating: UL94 V-0
  • Locking Feature: Backlock and Flip Lock
  • Operating Temperature Range: -55°C to 85°C
  • REACH: Unaffected

You May Also Be Interested in

Omron
CONN FFC FPC 15POS 1MM R/A / 15 Position FFC, FPC Connector Contacts, Top and Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
Conn FFC/FPC Connector SKT 20 POS 1mm Solder ST SMD Easy-On™ Embossed T/R
Need more? Email Us
Molex, LLC
1.00mm Pitch Easy-On FFC/FPC Connector, Surface Mount, Right-Angle, Non-ZIF, Top Contact Style, 28 Circuits
Lowest to $0.7063
Amphenol
CONN FFC FPC RCPT 5POS 2.54MM / 5 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $0.8671
Hirose Electric Co Ltd
CONN FFC VERT 20POS 0.50MM SMD / 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $1.0533
Molex, LLC
0.30mm Pitch Easy-On FPC Connector, 23 Circuits, Mated Height 0.95mm
Lowest to $0.4366
AVX Corp/Kyocera Corp
0.3MM PITCH - 09 POS - RT ANGLE / 9 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $1.2513
Molex, LLC
Easy-On FFC/FPC Connector, 0.50mm Pitch, Slider Series, Right-Angle, Top Contact, 2.00mm Height, 13 Circuits,...
Need more? Email Us
Panasonic
CONN FFC FPC 34POS 0.50MM R/A / 34 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.9540

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess