EN
  • EN
  • DE

PIFE25201B-R33MS-63

Part No PIFE25201B-R33MS-63
Manufacturer Cyntec
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cyntec
Win Source Part Number 276584-PIFE25201B-R33MS-63
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PIFE25201B-R33MS-63 CAD Model

Description

The PIFE25201B-R33MS-63 is a power inductor manufactured by Cyntec, tailored for demanding power applications. This inductor offers a combination of compact size and high performance, making it suitable for a wide array of electronic devices.

Applications

  • DC-DC converters: Used extensively in voltage regulation modules (VRMs) for microprocessors and other integrated circuits.
  • Mobile Devices: Found in smartphones and tablets for power management of various sub-systems.
  • Power Supplies: Employed in both linear and switching power supplies to filter and store energy.
  • Industrial Equipment: Integrated into control circuits and power distribution systems.
  • Automotive Electronics: Used in automotive applications, such as engine control units (ECUs) and infotainment systems.

Features

  • Small Footprint: Compact 2.5 x 2.0 mm size allows for high-density PCB layouts.
  • High Saturation Current: Capable of handling large DC bias currents without significant inductance drop.
  • Low Core Loss: Minimizes power dissipation, enhancing overall system efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and noise.
  • Surface Mount Device (SMD): Suitable for automated assembly lines.

Benefits

  • Improved Power Efficiency: Low core loss and DCR contribute to increased energy efficiency, reducing heat generation and power consumption.
  • Reduced Noise: Shielded design minimizes EMI, ensuring stable operation of sensitive circuits.
  • Compact Design: Small footprint allows for integration into space-constrained applications.
  • High Reliability: Robust construction ensures consistent performance under varying operating conditions.
  • Simplified Manufacturing: SMD package facilitates easy and efficient automated assembly.

Additional Details

The PIFE25201B-R33MS-63 inductor has an inductance value of 0.33µH. This component is engineered to maintain its performance across a wide temperature range, typically from -40°C to +125°C, making it suitable for various environmental conditions. The specific saturation current and RMS current ratings are dependent on factors such as operating frequency and ambient temperature; it is crucial to consult the manufacturer's datasheet for precise specifications and guidelines. These parameters are essential for ensuring the inductor operates within its safe limits and delivers optimal performance. The component's design incorporates advanced core materials to minimize losses at high frequencies, which is particularly important in switching power applications. The surface mount terminals are designed for reliable soldering and mechanical stability during assembly and operation. Furthermore, proper PCB layout practices should be followed to minimize parasitic inductance and capacitance, which can affect the inductor's performance. Decoupling capacitors should be placed in close proximity to the inductor to suppress voltage spikes and ensure stable and clean power delivery.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess