EN
  • EN
  • DE

RL3720T-R020-FN

Part No RL3720T-R020-FN
Manufacturer Cyntec
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cyntec
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835557-RL3720T-R020-FN
Ultra Librarian 3D Model Ultra Librarian RL3720T-R020-FN CAD Model

Description

The RL3720T-R020-FN is a power inductor manufactured by Cyntec. It is designed for use in various power electronic applications, such as DC-DC converters, power supplies, and voltage regulators. Power inductors store energy in a magnetic field and are crucial for efficient power conversion and filtering.

Applications

  • DC-DC converters
  • Point-of-Load (POL) regulators
  • Power supplies
  • Voltage regulators
  • Filtering circuits

Features

  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • High Saturation Current: Allows for handling high peak currents without significant inductance drop.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and noise.
  • Compact Size: Saves board space in densely populated circuits.
  • Operating Temperature Range: Typically specified for industrial applications.

Benefits

  • Improved Efficiency: Low DCR minimizes power dissipation, leading to higher efficiency.
  • Reduced EMI: Shielded construction minimizes noise and interference with other components.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Stable Performance: Provides consistent inductance and current handling capabilities.
  • Reliable Operation: Designed for robust performance in demanding applications.

Additional Details

The RL3720T-R020-FN features a specific inductance value, indicated by the “R020” which typically represents 0.020 microhenries (20nH). The “FN” likely denotes a specific termination or packaging style. The datasheet provides detailed electrical characteristics such as inductance tolerance, saturation current, and DCR. The physical dimensions are also important for PCB layout. The inductor's core material influences its performance characteristics. It is commonly used in surface-mount applications. The operating frequency is a key parameter to consider. The high saturation current allows it to handle transient current spikes. The shielded construction helps to meet EMI compliance requirements. Selecting the right inductor is crucial for optimizing power supply performance. This inductor offers a balance of performance, size, and cost. It's often used in portable devices and industrial power systems.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess