EN
  • EN
  • DE

RR0306S-393-JNH-56

Part No RR0306S-393-JNH-56
Manufacturer Cyntec
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cyntec
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835759-RR0306S-393-JNH-56
Ultra Librarian 3D Model Ultra Librarian RR0306S-393-JNH-56 CAD Model

Description

The RR0306S-393-JNH-56 is a chip inductor manufactured by Cyntec. These inductors are designed for use in a variety of high-frequency applications, offering a compact size and reliable performance. They are particularly well-suited for use in impedance matching circuits and RF applications.

Applications

  • Mobile communication devices: Used in impedance matching and filtering circuits.
  • Wireless LAN: Employed in RF front-end modules.
  • Bluetooth devices: Suitable for RF signal processing.
  • GPS modules: Integrated into signal conditioning circuits.
  • RF transceivers: Utilized for impedance matching and filtering.

Features

  • Compact Size: Designed for small form factor applications.
  • High Q Value: Provides efficient signal transmission.
  • Tight Tolerance: Ensures consistent performance.
  • Surface Mount Technology (SMT): Suitable for automated assembly.
  • RoHS Compliant: Environmentally friendly construction.

Benefits

  • Improved Signal Integrity: High Q value minimizes signal loss.
  • Reduced Board Space: Compact size enables denser circuit designs.
  • Consistent Performance: Tight tolerance ensures reliable operation.
  • Cost-Effective: Provides a balance of performance and price.
  • Ease of Assembly: SMT design simplifies the manufacturing process.

Additional Details

The RR0306S-393-JNH-56 inductor has a nominal inductance value of 39nH and is part of the RR0306S series from Cyntec. It is designed for surface mount applications. The compact dimensions of the component contribute to its suitability for high-density circuit boards. The materials used in its construction are compliant with RoHS standards. These inductors offer stable performance over a wide range of operating temperatures, making them suitable for various environmental conditions.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess