EN
  • EN
  • DE
  • IT

BCM43362KUBG

Part No BCM43362KUBG
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU WIFI 69WLBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Cypress Semiconductor Corp
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation 16QAM, 64QAM, BPSK, CCK, DSSS, QPSK, OFDM
Frequency 2.4GHz
Data Rate (Max) 72Mbps
Power - Output 18.5dBm
Sensitivity -97dBm
Memory Size 448kB ROM, 240kB RAM
Serial Interfaces JTAG, SPI, UART
GPIO 5
Supply Voltage - Operating 1.2 V to 3.3 V
Current - Receiving 52mA to 59mA
Current - Transmitting 260mA to 320mA
Temperature Range - Operating -30°C to 85°C
Dimension 69-UFBGA, WLBGA
Win Source Part Number 099135-BCM43362KUBG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BCM43362KUBG CAD Model

Description

BCM43362KUBG

The BCM43362KUBG module stands out as a powerful solution for wireless connectivity in embedded systems. Known for its efficient design, it provides robust support for Wi-Fi and positions itself as a critical component in the development of Internet-connected devices.

  • Applications:
    • Smart metering
    • Connected home systems
    • Consumer electronics
    • Telematics
  • Features and Benefits:
    • High Performance Wi-Fi: Supports 802.11n for high-speed wireless data applications.
    • Energy Efficient: Built to operate with minimal power draw.
    • Ease of Integration: Modular architecture for simplified assembly.
    • Wide Compatibility: Can be used across a range of operating systems and platforms.

The BCM43362KUBG is a strategic choice for developers looking to create innovative, energy-conscious devices.

You May Also Be Interested in

Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN
Lowest to $2.7324
Nordic Semiconductors
AUTOMOTIVE BLUETOOTH LOW ENERGY
Lowest to $5.6445
Texas Instruments
PROTOTYPE / IC RF
Lowest to $71.4715
CEL
IC TXRX 2.4GHZ 802.15.4 48QFN
Need more? Email Us
ON Semiconductor
RF TRANSCEIVER, 4X4, 5 GHZ, WIFI
Lowest to $7.9065
Silicon Labs
IC RF TXRX+MCU 802.15.4 64VFQFN / IC RF TxRx + MCU 802.15.4 EZRadioPro 142MHz ~ 1.05GHz 64-VFQFN Exposed Pad
Lowest to $97.2011
Microchip Technology
IC RF TXRX+MCU 802.15.4 64VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee? 2.4GHz 64-VFQFN Exposed Pad
Lowest to $18.2165
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO
Lowest to $11.8884
Murata Electronics North America
IC RF TXRX ISM<1GHZ SM20H
Lowest to $73.1168

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.8240 $64.9520
56+ $2.3182 $129.8192
87+ $2.2457 $195.3759
120+ $2.1732 $260.7840
154+ $2.1008 $323.5232
207+ $1.8835 $389.8845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess