EN
  • EN
  • DE

BCM54880EB2IFBG

Part No BCM54880EB2IFBG
Manufacturer Cypress Semiconductor Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2012+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 744764-BCM54880EB2IFBG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM54880EB2IFBG CAD Model

Description

The BCM54880EB2IFBG is a Gigabit Ethernet transceiver from Cypress Semiconductor Corp. It is a high-performance, low-power device designed for a wide range of networking applications. This transceiver enables robust and reliable data transmission over Ethernet networks.

Applications

  • Networking Switches and Routers: Used as a key component in switches and routers for high-speed data transmission.
  • Network Interface Cards (NICs): Integrated into NICs to provide Gigabit Ethernet connectivity for servers and workstations.
  • Embedded Systems: Suitable for embedded systems requiring Ethernet connectivity, such as industrial control systems and IoT devices.
  • Optical Modules: Used in optical modules to convert electrical signals to optical signals for long-distance communication.
  • Automotive Ethernet: Implemented in automotive Ethernet applications for in-vehicle networking.

Features

  • Gigabit Ethernet Support: Supports 1000BASE-T, 100BASE-TX, and 10BASE-T Ethernet standards.
  • Low Power Consumption: Designed for low power operation, making it suitable for energy-efficient applications.
  • Integrated PHY: Includes an integrated physical layer (PHY) for simplified design and reduced board space.
  • Auto-Negotiation: Supports auto-negotiation to automatically determine the optimal communication parameters.
  • MDI Interface: Provides a Media Dependent Interface (MDI) for connection to Ethernet cables.
  • Advanced DSP Technology: Incorporates advanced digital signal processing (DSP) technology for improved performance and noise immunity.
  • Robust ESD Protection: Features robust electrostatic discharge (ESD) protection to ensure reliable operation in harsh environments.

Benefits

  • High-Speed Data Transmission: Enables fast and reliable data transmission over Ethernet networks.
  • Reduced System Cost: Integrated PHY reduces the need for external components, lowering system cost.
  • Improved Energy Efficiency: Low power consumption contributes to improved energy efficiency.
  • Simplified Design: Auto-negotiation and MDI interface simplify system design.
  • Enhanced Reliability: Robust ESD protection ensures reliable operation in challenging environments.
  • Increased Performance: Advanced DSP technology enhances signal quality and performance.

Additional Details

The BCM54880EB2IFBG operates from a 3.3V power supply and is available in a BGA package. It supports various management and control features, including MDIO and SMBus interfaces. The device is designed to meet industry standards for electromagnetic compatibility (EMC) and safety. This transceiver is a crucial element in providing seamless Gigabit Ethernet connectivity across diverse applications, ensuring efficient and dependable network performance.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $133.4559 $133.4559
2+ $129.0074 $258.0148
3+ $115.6618 $346.9854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,622 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess