EN
  • EN
  • DE

BCM56822B0KFSBG

Part No BCM56822B0KFSBG
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1447+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 717870-BCM56822B0KFSBG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM56822B0KFSBG CAD Model

Description

The BCM56822B0KFSBG is a high-performance StrataXGS® Trident+ switch series device from Cypress Semiconductor (formerly Broadcom). This device is a highly integrated solution for advanced layer 2/3 switching and routing applications, making it suitable for enterprise and data center environments.

Applications:

  • Data center top-of-rack (ToR) switches
  • Aggregation switches
  • Enterprise core and distribution switches
  • Service provider edge routers
  • Converged network adapters (CNAs)

Features:

  • High-density 10 Gigabit Ethernet (10GbE) and 40 Gigabit Ethernet (40GbE) ports
  • Advanced traffic management and Quality of Service (QoS) capabilities
  • Comprehensive security features, including access control lists (ACLs) and port security
  • Virtualization support with VLANs and VXLAN
  • Energy-efficient design with integrated power management
  • Extensive Layer 2 and Layer 3 protocol support, including IPv4 and IPv6 routing
  • Support for TRILL and SPB protocols
  • Integrated CPU for control plane processing

Benefits:

  • High bandwidth and low latency for demanding applications
  • Improved network performance with advanced traffic management
  • Enhanced security to protect against network threats
  • Scalability and flexibility to adapt to changing network requirements
  • Reduced power consumption and operating costs
  • Simplified network management with comprehensive monitoring and diagnostics
  • Support for emerging network technologies

Additional Details:

The BCM56822B0KFSBG offers a high level of integration, combining switching, routing, and security features into a single chip. This integration reduces the number of components required in a network device, simplifying design and lowering costs. The device supports a wide range of protocols, including Ethernet, TCP/IP, VLANs, and VXLAN, enabling it to be used in a variety of network environments. Its advanced traffic management capabilities allow network administrators to prioritize traffic based on application requirements, ensuring that critical applications receive the bandwidth they need. The BCM56822B0KFSBG is also designed for energy efficiency, with integrated power management features that minimize power consumption. This makes it an ideal choice for data centers and other environments where power is a major concern. With its comprehensive feature set and high performance, the BCM56822B0KFSBG is a versatile solution for a wide range of networking applications. The Trident+ architecture allows for flexible programming and feature customization, enabling network equipment manufacturers to differentiate their products. It facilitates robust network virtualization and cloud computing deployments. Its capabilities extend to supporting advanced forwarding policies and network telemetry functions.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $437.0046 $437.0046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess