EN
  • EN
  • DE

BCM56850AOKFSBG

Part No BCM56850AOKFSBG
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1236+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 717871-BCM56850AOKFSBG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM56850AOKFSBG CAD Model

Description

The BCM56850A0KFSBG is a high-performance Ethernet switch chip manufactured by Cypress Semiconductor Corp (formerly Broadcom). It is designed for use in a variety of networking applications, providing advanced features and capabilities for efficient data switching and management.

Applications

  • Data Center Switches: Used in data center environments for high-speed, low-latency switching between servers and storage.
  • Enterprise Network Switches: Implemented in enterprise-grade switches to provide reliable connectivity and advanced features for business networks.
  • Service Provider Equipment: Integrated into service provider networking equipment for delivering high-bandwidth services.
  • Aggregation Switches: Deployed in aggregation switches to consolidate traffic from multiple sources and forward it to the core network.

Features

  • High-Density Switching: Supports high-density port configurations, allowing for efficient use of rack space and reduced cabling complexity.
  • Advanced QoS: Offers sophisticated Quality of Service (QoS) mechanisms to prioritize traffic and ensure optimal performance for critical applications.
  • Comprehensive Security: Includes a suite of security features, such as Access Control Lists (ACLs) and VLAN support, to protect the network from unauthorized access and threats.
  • Virtualization Support: Provides support for network virtualization technologies, enabling flexible and efficient resource allocation.
  • Energy Efficiency: Designed with power-saving features to minimize energy consumption and reduce operational costs.

Benefits

  • Improved Network Performance: Enhances network performance with high-speed switching and low latency, ensuring fast and reliable data transmission.
  • Enhanced Security: Protects the network from security threats with robust security features and access controls.
  • Reduced Operational Costs: Lowers operational costs through energy-efficient design and simplified management.
  • Scalability: Provides scalability to accommodate growing network demands, ensuring long-term investment protection.
  • Simplified Management: Simplifies network management with comprehensive management tools and features.

Additional Details

The BCM56850A0KFSBG is typically packaged in a ball grid array (BGA) for surface mount assembly. It requires careful attention to power supply and thermal management to ensure reliable operation. Detailed specifications, including voltage requirements, operating temperatures, and pinout information, can be found in the Cypress product documentation.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $391.6963 $391.6963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess