EN
  • EN
  • DE

CS5795AT

Part No CS5795AT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 988555-CS5795AT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS5795AT CAD Model

Description

The Cypress Semiconductor Corp CS5795AT is a highly integrated system-on-chip (SoC) solution designed for a wide range of embedded applications. This device integrates various functionalities, including processing capabilities, memory interfaces, and peripheral connectivity, into a single chip. Its architecture is optimized for performance and power efficiency, making it suitable for battery-powered and energy-conscious applications.

Applications:

  • Industrial control systems
  • Home automation devices
  • Consumer electronics
  • Medical monitoring equipment
  • Automotive applications

Features:

  • Integrated ARM Cortex-M processor core for efficient processing
  • On-chip flash memory for program storage and data logging
  • SRAM for high-speed data access
  • Multiple communication interfaces including UART, SPI, and I2C
  • Analog-to-digital converters (ADCs) for sensor integration
  • Timers and PWM modules for precise control

Benefits:

  • Reduced system cost and complexity due to high integration
  • Lower power consumption for extended battery life
  • Improved system performance with integrated peripherals
  • Flexibility to support various communication protocols
  • Simplified software development with comprehensive toolchain

Additional Details:

The CS5795AT offers a wide range of configurable options, including clock speeds, memory configurations, and peripheral assignments. It supports various power-saving modes to minimize energy consumption during idle periods. The integrated ADCs provide high-resolution analog signal conversion for accurate sensor measurements. The device is typically available in various package options to suit different board layouts and assembly processes. Cypress Semiconductor provides extensive software libraries, drivers, and example code to facilitate rapid application development. The SoC is designed to meet stringent quality standards for reliable operation in demanding environments.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess