EN
  • EN
  • DE

CY14B104LA-ZS25XI

Part No CY14B104LA-ZS25XI
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description 4 Mbit (512K x 8/256K x 16) nvSRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 4Mb (512K x 8)
Write Cycle Time - Word, Page 25ns
Access Time 25ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 44-TSOP (0.400", 10.16mm Width)
Manufacturer Package 44-TSOP II
Win Source Part Number 1163945-CY14B104LA-ZS25XI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY14B104LA
Introduction Date December 14, 2007
ECCN 3A991.b.2.a
Country of Origin China, Philippines
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CY14B104LA-ZS25XI CAD Model

Description

The CY14B104LA-ZS25XI is a 4-Mbit (512 K x 8) nonvolatile static RAM (nvSRAM) manufactured by Cypress Semiconductor Corp. It combines high-performance SRAM with nonvolatile data storage using SONOS technology. This allows the device to retain data even when power is lost, making it suitable for applications requiring data logging and critical data storage.

Applications

  • Data logging
  • Meter reading
  • Industrial control
  • Medical equipment
  • Networking

Features

  • 4-Mbit (512 K x 8) nvSRAM
  • High-speed SRAM with read/write cycle times
  • Automatic STORE on power-down
  • RECALL on power-up
  • Unlimited endurance
  • Data retention of 20 years at 85°C
  • 25 ns access time
  • Industrial temperature range
  • RoHS compliant

Benefits

  • Provides nonvolatile data storage without the need for batteries
  • Offers fast access times for high-performance applications
  • Ensures data integrity in the event of power loss
  • Reduces system complexity and cost
  • Operates reliably in harsh environments

The CY14B104LA-ZS25XI nvSRAM is ideal for applications that require frequent data logging or storage of critical data. The automatic STORE and RECALL functions ensure that data is automatically backed up to the nonvolatile memory during power loss and restored when power is restored. The device's high endurance and long data retention make it suitable for long-term data storage applications. The 25ns access time supports high-speed data operations.

Technical Specifications:

  • Memory Size: 4 Mbit (512 K x 8)
  • Access Time: 25 ns
  • Supply Voltage: 3.0V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOIC
  • Data Retention: 20 years at 85°C

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $80.3487
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301
Rochester Electronics
ZBT SRAM, 64KX32, 10NS
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us
Maxim Integrated
IC NVSRAM 4MBIT PAR 34PWRCAP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I
Lowest to $29.3774
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $192.5004

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.2503 $77.2503
2+ $63.3849 $126.7698
3+ $61.4041 $184.2123
4+ $59.4233 $237.6932
5+ $57.4426 $287.2130
6+ $51.5002 $309.0012
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess