EN
  • EN
  • DE
  • IT

CY15B064J-SXET

Part No CY15B064J-SXET
Manufacturer Cypress Semiconductor Corp
Catalog RAM
Description IC FRAM 64KBIT I2C 1MHZ 8SOIC  /  FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) I²C 1 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Cypress Semiconductor Corp
Series Automotive, AEC-Q100, F-RAM™
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FRAM
Technology FRAM (Ferroelectric RAM)
Memory Size 64Kb (8K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CY15B064
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Names 428-CY15B064J-SXETCT,CY15B064J-SXET-ND,428-CY15B064J-SXETDKR,428-CY15B064J-SXETTR
Standard Package 2,500
Win Source Part Number 1015683-CY15B064J-SXET
Ultra Librarian 3D Model Ultra Librarian CY15B064J-SXET CAD Model

Description

The Cypress Semiconductor Corp CY15B064J-SXET is a non-volatile memory integrated circuit with a memory size of 64Kb (8K x 8).

  • Memory Size: 64Kb (8K x 8)
  • Voltage Supply: 3V ~ 3.6V
  • Package/Case: 8-SOIC (0.154", 3.90mm Width)
  • Series: Automotive, AEC-Q100, F-RAM™
  • Clock Frequency: 1 MHz
  • Operating Temperature Range: -40°C ~ 125°C (TA)
  • Technology: FRAM (Ferroelectric RAM)
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 5V 16K-Bit 2K x 8 90ns 24-Pin CDIP
Need more? Email Us
Cypress Semiconductor Corp
SRAM Chip Sync Single 3.3V 4.5M-Bit 128K x 36 4.2ns 100-Pin TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP / SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 167 MHz 3.4 ns 100-TQFP (14x20)
Need more? Email Us
Cypress Semiconductor Corp
STANDARD SRAM, 64KX16, 15NS / SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15 ns 48-FBGA (7x7)
Need more? Email Us
Renesas Electronics America
Multi-Port SRAM, 1KX8, 25ns, CMOS, PQFP64
Lowest to $54.0541
Renesas Electronics America
IC SRAM 64KBIT 20NS 68PLCC
Lowest to $153.1662
ISSI, Integrated Silicon Solution Inc
SRAM Chip Async Single 1.8V 2M-Bit 128K x 16 70ns 44-Pin TSOP-II
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 66TSOP II / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166 MHz 700 ps 66-TSOP II
Lowest to $7.3833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8602 $58.3224
29+ $3.9879 $115.6491
44+ $3.8632 $169.9808
60+ $3.7387 $224.3220
78+ $3.6140 $281.8920
104+ $3.2402 $336.9808
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,740 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess