EN
  • EN
  • DE

IDT7005L20JI

Part No IDT7005L20JI
Manufacturer Renesas Electronics America
Catalog RAM
Description IC SRAM 64KBIT 20NS 68PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LCC
Interface Parallel
Maximum Operating Temperature 85 °C
Memory Type RAM, SRAM
Min Operating Temperature -40 °C
RoHS Non-Compliant
Win Source Part Number 1029267-IDT7005L20JI
Categories RAM
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7005L20JI CAD Model

Description

The IDT7005L20JI is a high-speed CMOS Dual-Port Static RAM (SRAM) from Renesas Electronics America (formerly IDT). It is designed to provide simultaneous access to memory locations from two independent ports.

Applications:

  • Communication buffers: Used as buffers in communication systems to allow simultaneous reading and writing.
  • Image processing: Implements frame buffers or other memory structures in image processing systems.
  • Multi-processor systems: Provides shared memory between multiple processors.
  • Data acquisition: Used for high-speed data acquisition and storage.
  • Networking equipment: Employed in switches, routers, and other networking devices.

Features:

  • Dual-port architecture: Allows simultaneous read and write access from two independent ports.
  • High-speed access time: Provides fast data access with a typical access time of 20ns.
  • Low power consumption: Minimizes power requirements for energy-efficient operation.
  • CMOS technology: Offers low static power dissipation.
  • Fully static operation: No clock or refresh required.

Benefits:

  • Improved system performance: Dual-port architecture allows for concurrent data access.
  • Reduced latency: High-speed access time minimizes data access latency.
  • Simplified system design: Fully static operation simplifies memory control.
  • Efficient data transfer: Dual-port capability enables efficient data transfer between different system components.
  • Reliable operation: Robust design ensures stable and reliable performance.

Additional Details:

The IDT7005L20JI operates from a 5V power supply. It features separate address, data, and control lines for each port. The 'L' in the part number indicates a low-power version. The JI package typically refers to a ceramic J-lead package. Dual-port SRAMs are particularly useful in applications where data needs to be accessed and modified simultaneously by different processors or systems. Refer to the Renesas datasheet for detailed specifications, including timing diagrams, pinout information, and application notes.

You May Also Be Interested in

Micron Technology Inc.
DRAM Chip Mobile LPDDR SDRAM 1Gbit 64Mx16 1.8V Automotive 60-Pin VFBGA
Need more? Email Us
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $9.2941
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 240WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 200 MHz 5 ns 240-WFBGA (14x14)
Need more? Email Us
Micron Technology Inc.
DRAM Chip RLDRAM 288M-Bit 16Mx18 1.8V 144-Pin UBGA T/R
Lowest to $14.6893
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR SDRAM 128M-Bit 8Mx16 2.5V 66-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
DRAM RLDRAM, 16Mbx18, 1.8V, 144-ball µBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $136.7555 $136.7555
2+ $132.3445 $264.6890
3+ $127.9324 $383.7972
4+ $114.6984 $458.7936
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess