EN
  • EN
  • DE
  • IT

CY15B102Q-SXE

Part No CY15B102Q-SXE
Manufacturer Cypress Semiconductor Corp
Catalog RAM
Description IC FRAM 2MBIT SPI 25MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features FRAM (Ferroelectric RAM) Memory IC 2Mb (256K x 8) SPI 8-SOIC
Manufacturer Cypress Semiconductor Corp
Series Automotive, AEC-Q100, F-RAM™
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.209", 5.30mm Width)
Case / Package 8-SOIC
Family Name CY15B102
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number 2015-CY15B102Q-SXE, -CY15B102Q-SXE, CY15B102Q-SXE-ND, 428-4293
Quantity per package 188
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867516-CY15B102Q-SXE
Ultra Librarian 3D Model Ultra Librarian CY15B102Q-SXE CAD Model

Description

The CY15B102Q-SXE is an automotive, AEC-Q100, F-RAM memory integrated circuit (IC) manufactured by Cypress Semiconductor Corp.

  • Memory Size: 2Mb (256K x 8)
  • Operating Temperature: -40°C ~ 125°C (TA)
  • Application: SPI
  • Package: 8-SOIC
  • Estimated Production Lead Time: 39 weeks
  • Package: Tube

You May Also Be Interested in

GSI Technology
IC SRAM 72MBIT PARALLEL 119FPBGA / SRAM - Synchronous, Standard Memory IC 72Mb (2M x 36) Parallel 300 MHz 119-FPBGA (22x14)
Need more? Email Us
Renesas Electronics America
IC SRAM 64KBIT 20NS 68PLCC
Lowest to $153.1662
Renesas Electronics America
Multi-Port SRAM, 1KX8, 25ns, CMOS, PQFP64
Lowest to $54.0541
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $107.5188
Cypress Semiconductor Corp
SRAM Chip Async Dual 3.3V 1M-Bit 64K x 18 25ns 100-Pin TQFP
Need more? Email Us
Cypress Semiconductor Corp
SRAM Chip Sync Single 3.3V 4.5M-Bit 128K x 36 4.2ns 100-Pin TQFP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC SRAM 18MBIT PARALLEL 100TQFP / SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 200 MHz 3.1 ns 100-LQFP (14x20)
Lowest to $3.5044
Renesas Electronics America
IC SRAM 8MBIT PARALLEL 48TSOP I / SRAM - Asynchronous Memory IC 8Mb (512K x 16, 1M x 8) Parallel 55 ns 48-TSOP I
Need more? Email Us
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $46.0992

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 259 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess