EN
  • EN
  • DE

CY2308S1-1T

Part No CY2308S1-1T
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008272-CY2308S1-1T
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY2308S1-1T CAD Model

Description

The CY2308S1-1T is a high-performance, low-skew, zero delay buffer from Cypress Semiconductor. It is designed to distribute high-speed clock signals in a variety of applications. This device accepts a single input clock frequency ranging from 10 MHz to 133 MHz and provides eight identical output clocks. The zero delay characteristic is achieved through a phase-locked loop (PLL) circuitry that aligns the output clocks with the input clock, minimizing skew and jitter.

Applications

  • Clock distribution in servers
  • Networking equipment
  • Telecommunications systems
  • Motherboards
  • Graphics cards
  • High-speed data acquisition systems
  • PCIe clock distribution

Features

  • Zero delay clock buffer
  • Input frequency range: 10 MHz to 133 MHz
  • Eight output clocks
  • Low skew: < 200 ps (typical)
  • Low jitter
  • Operating voltage: 3.3V
  • Available in SOIC and TSSOP packages
  • Phase-locked loop (PLL) for zero delay
  • Output Enable (OE) control

Benefits

  • Minimized clock skew: Ensures reliable system operation by reducing timing uncertainties.
  • High-speed clock distribution: Supports high-frequency clock signals for demanding applications.
  • Simplified system design: Zero delay eliminates the need for complex clock routing and timing adjustments.
  • Improved system performance: Low jitter contributes to stable and accurate data transfer.
  • Reduced electromagnetic interference (EMI): Low-noise design minimizes interference with other components.
  • Versatile applications: Suitable for a wide range of clock distribution needs.
  • Cost-effective solution: Provides high performance at a competitive price.

The CY2308S1-1T is typically packaged in SOIC or TSSOP packages, which are industry-standard packages that facilitate easy mounting and soldering on printed circuit boards. The operating voltage is 3.3V, making it compatible with many modern electronic systems. The device incorporates an Output Enable (OE) control pin, which allows the user to enable or disable the output clocks as needed. The zero delay feature, combined with low skew and jitter performance, makes the CY2308S1-1T an excellent choice for clock distribution in high-speed digital systems.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0114

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess