EN
  • EN
  • DE

CY2318NZPVC1T

Part No CY2318NZPVC1T
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965907-CY2318NZPVC1T
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY2318NZPVC1T CAD Model

Description

The CY2318NZPVC1T is a high-performance, low-skew zero delay buffer (ZDB) from Cypress Semiconductor. It's designed to distribute high-speed clock signals in various applications, ensuring minimal delay and skew for optimal system performance. This particular chip is known for its ability to synchronize clock signals across a board, critical for maintaining data integrity and system stability.

Applications

  • Clock distribution in networking equipment, such as routers and switches.
  • Server motherboards where precise clock timing is crucial for CPU and memory operations.
  • Workstations and high-performance computing systems.
  • Telecommunications infrastructure, including base stations and central office equipment.
  • Industrial control systems requiring synchronized timing for various components.

Features

  • Zero delay buffer architecture: Minimizes the delay between the input clock and the output clocks.
  • Low output skew: Ensures that the clock signals arrive at different destinations with minimal timing differences.
  • Multiple output clocks: Distributes the clock signal to several destinations simultaneously.
  • Wide operating frequency range: Accommodates various clock frequencies required by different applications.
  • Low jitter: Maintains the integrity of the clock signal by minimizing phase noise.
  • 3.3V operating voltage: Compatible with standard logic levels.
  • Available in a compact package: Allows for efficient board layout and space utilization.

Benefits

  • Improved system performance: By minimizing clock skew and delay, the CY2318NZPVC1T enhances the overall speed and efficiency of the system.
  • Enhanced signal integrity: Low jitter and precise clock distribution contribute to cleaner and more reliable signals.
  • Reduced timing margins: The low skew allows for tighter timing margins, enabling higher clock frequencies.
  • Simplified board design: The compact package and flexible configuration options simplify the board layout process.
  • Lower power consumption: Optimized design minimizes power dissipation, contributing to energy efficiency.

Additional Details

The CY2318NZPVC1T typically supports input frequencies up to a certain maximum (check the Cypress datasheet for exact specifications, which can vary based on revision). It also features output enable control, which allows the clock outputs to be enabled or disabled. The device is usually available in surface-mount packages like SOIC or TSSOP. Refer to the official Cypress Semiconductor datasheet for detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Holystone
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0114
Rockwell
Need more? Email Us
Microchip Technology
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess