The CY23S08SC-2 is a high-performance, low-skew, zero delay buffer from Cypress Semiconductor. It is designed to distribute clock signals with minimal skew and delay, making it ideal for use in demanding clock distribution networks in various digital systems. This device ensures that clock signals arrive at different points in the system at virtually the same time, preventing timing errors and ensuring reliable system operation.
Applications
- Clock distribution in servers and workstations
- Networking equipment (routers, switches)
- High-speed memory systems
- Graphics cards
- FPGA clock distribution
Features
- Zero delay buffer: Minimizes delay between input and output clocks.
- Low output skew: Ensures that all output clocks are closely synchronized.
- Eight output clocks: Distributes the clock signal to multiple destinations.
- Operating frequency up to 200 MHz: Supports high-speed applications.
- 3.3V operating voltage: Compatible with modern digital systems.
- Available in SOIC and TSSOP packages: Offers flexibility in board layout.
Benefits
- Improved system performance: Reduces timing errors and improves overall system reliability.
- Simplified clock distribution: Simplifies the design of complex clock networks.
- Increased design flexibility: Allows for greater flexibility in component placement and routing.
- Lower system cost: Reduces the need for multiple clock sources and distribution components.
- Enhanced signal integrity: Improves signal quality and reduces noise.
Additional Details
The CY23S08SC-2 operates from a 3.3V power supply. It is characterized for industrial temperature ranges. The device features a single input clock and eight output clocks. Each output clock is precisely aligned with the input clock, with minimal skew between the outputs. This part is often used with Cypress’s family of clock synthesizers to provide a complete clock management solution. It's crucial to observe proper decoupling techniques and adhere to the recommended operating conditions specified in the datasheet to ensure optimal performance and reliability. Termination resistors might be required depending on the trace impedance of the clock signal and load capacitance.