EN
  • EN
  • DE

CY25403SXC-008T

Part No CY25403SXC-008T
Manufacturer Cypress Semiconductor Corp
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Clock Generator IC 166MHz 3 8-SOIC (0.154", 3.90mm Width)
Manufacturer Cypress Semiconductor Corp
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name CY25403
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2015-CY25403SXC-008TDKR, 2015-CY25403SXC-008TCT, 2015-CY25403SXC-008TTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867559-CY25403SXC-008T
Ultra Librarian 3D Model Ultra Librarian CY25403SXC-008T CAD Model

Description

The CY25403SXC-008T is a highly integrated clock generator, part of Cypress Semiconductor's family of clock and timing solutions. It's designed to generate precise clock frequencies for various electronic systems, falling under the category of Clock Generators, PLLs, and Frequency Synthesizers. Its primary function is to provide a stable and accurate clock source while offering programmability and flexibility.

Applications

  • Set-top boxes
  • DVD players
  • Gaming consoles
  • Printers
  • Other consumer electronic devices requiring precise clock signals

Features

  • Programmable clock outputs: Allows users to generate specific frequencies.
  • Integrated PLL (Phase-Locked Loop): Provides frequency multiplication and synthesis.
  • Low jitter performance: Ensures stable and clean clock signals.
  • I2C interface: Simplifies configuration and control.
  • Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI).

Benefits

  • Reduced component count: Integrates multiple clock functions into a single device.
  • Improved system reliability: Low jitter contributes to stable system operation.
  • Design flexibility: Programmable outputs enable customization to specific application needs.
  • Lower EMI emissions: SSC helps to minimize interference with other devices.
  • Simplified system design: I2C interface makes configuration straightforward.
  • Cost-effective solution: Combines multiple functions into a single chip, reducing overall system cost.

Specifications

The CY25403SXC-008T operates on a supply voltage typically in the range of 3.3V. Output frequencies can be programmed within a defined range, often from a few MHz to several hundred MHz. Jitter is a crucial parameter, generally specified in picoseconds (ps). The device is usually available in a small-footprint package such as TSSOP or QFN. Temperature range is typically industrial, from -40°C to +85°C.

This clock generator provides an efficient and reliable way to generate and distribute clock signals in a variety of electronic devices. Its programmable features and low jitter performance make it a suitable choice for applications demanding high precision and stability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,009 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess