EN
  • EN
  • DE

CY27C010-120WC

Part No CY27C010-120WC
Manufacturer Cypress Semiconductor Corp
Catalog HOT - SALES and EOL Components (B - C)
Description EPROM UV 1M-bit 128K x 8 120ns 32-Pin Windowed CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 248369-CY27C010-120WC
Popularity Low
Supply and Demand Status Limited
Family Name CY27C010
Introduction Date March 14, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY27C010-120WC CAD Model

Description

CY27C010-120WC: Durable CMOS EPROM

The CY27C010-120WC is a versatile CMOS EPROM suitable for multiple data storage applications, offering longevity and high reliability.

  • Data Acquisition Systems: Supports secure and stable data collection.
  • Firmware Storage: Perfect for storing embedded firmware for computing devices.
  • Medical Devices: Ensures dependable performance in life-saving equipment.

Features and Benefits:

  • Fast Access Time: Speeds up memory retrieval processes in complex operations.
  • High Data Retention: Stores data reliably over longer periods.
  • Large Storage Capacity: Supports extensive data storage needs.

Additional Details: The CY27C010-120WC is designed for high endurance and operates in challenging environments.

You May Also Be Interested in

JST Sales America Inc.
Conn Wire to Board HDR 2 POS 5.08mm Solder ST Thru-Hole Box
Lowest to $1.0164
Rohm Semiconductor
Machine Screw Slot Drive
Need more? Email Us
Bourns Inc.
Lowest to $0.2691
Toko America Inc.
Need more? Email Us
JST Sales America Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toko America Inc.
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 3uH 30% 100KHz 4.3A 0.024Ohm DCR T/R
Need more? Email Us
Anaren
Ultra Low Profile 0805 Balun 75Ω to 75Ω Balanced / RF Transformer 1:1 6 Terminal SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess