Description of CY62126DV30LL-70ZI
The CY62126DV30LL-70ZI is a high-performance, low-power 128K x 8 static random-access memory (SRAM). It operates on a single power supply of 2.2V to 3.6V and can be used extensively in various electronic applications. This memory component is valued for its reliable storage capabilities and flexibility in different temperature ranges, making it an ideal choice for designers looking to optimize power efficiency without compromising performance.
Features and Benefits
- Low Voltage Operation: Operates efficiently between 2.2V to 3.6V.
- Power Saving: Offers low active power and standby power, enhancing battery life.
- Reliable Performance: Provides stable performance even under extended temperature ranges.
- Easy Integration: Compatible with a wide range of microcontrollers and systems.
Applications
- Consumer Electronics
- Industrial Automation Systems
- Automotive Applications
- Medical Devices