EN
  • EN
  • DE

CY62127BVLL70BAIT

Part No CY62127BVLL70BAIT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054142-CY62127BVLL70BAIT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY62127BVLL70BAIT CAD Model

Description

The CY62127BVLL70BAIT is a low-power Static RAM (SRAM) memory chip manufactured by Cypress Semiconductor Corp. It's designed to provide fast access times while minimizing power consumption, making it suitable for a wide array of applications where energy efficiency is crucial. SRAMs are a type of semiconductor memory that retains data as long as power is supplied, without the need for periodic refreshing as required by DRAM.

Applications

  • Portable electronics: Used in smartphones, tablets, and other battery-powered devices to provide fast memory access with minimal power drain.
  • Embedded systems: Employed in microcontrollers and other embedded systems for storing program code and data.
  • Handheld gaming consoles: Provides high-speed memory for game data and graphics rendering.
  • Medical monitoring devices: Used in portable medical devices for storing patient data and monitoring parameters.
  • Automotive electronics: Found in car infotainment systems and other automotive applications where low power consumption is important.

Features

  • Low voltage operation: Operates at a low voltage, typically 3.3V or lower, to reduce power consumption.
  • Fast access time: The -70BAIT designation indicates a relatively fast access time, around 70 nanoseconds.
  • Low standby current: Draws very little current when not actively being accessed, further minimizing power consumption.
  • Data retention: Retains data as long as power is supplied, ensuring data integrity.
  • Byte write capability: Allows for writing individual bytes of data, providing flexibility in data storage.

Benefits

  • Extended battery life: Low power consumption significantly extends battery life in portable devices.
  • Improved energy efficiency: Reduces energy costs and minimizes heat generation.
  • High performance: Fast access times improve system responsiveness.
  • Reliability: SRAM technology is known for its high reliability and data integrity.
  • Easy integration: Simple interface simplifies system design and reduces development time.

The CY62127BVLL70BAIT is typically packaged in a TSOP (Thin Small Outline Package) or similar surface-mount package. Its low power consumption and reasonable access time make it a suitable choice for battery operated systems. This SRAM contributes to enhanced efficiency in a range of electronic devices.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess