EN
  • EN
  • DE

CY62137VLL-55ZI

Part No CY62137VLL-55ZI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 2-Mbit (128K x 16) Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164316-CY62137VLL-55ZI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY62137VLL-55ZI CAD Model

Description

The CY62137VLL-55ZI is a high-performance CMOS Static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. It is known for its low voltage operation and fast access times, making it ideal for applications requiring both speed and power efficiency. This SRAM is designed for systems where quick read/write operations and data retention are essential.

Applications

  • Portable Devices: Used in devices where low power consumption is critical, such as handheld computers and personal digital assistants.
  • Embedded Systems: Suitable for use in embedded systems requiring high-speed memory.
  • Cache Memory: Employed as cache memory in microcontrollers and microprocessors to enhance processing speed.
  • Data Logging: Used in data logging applications where fast and reliable data storage is required.
  • Networking Equipment: Can be found in networking equipment where fast data buffering is necessary.

Features

  • Fast Access Time: Offers a quick access time of 55 ns.
  • Low Voltage Operation: Operates at a low voltage, reducing power consumption.
  • CMOS Technology: Manufactured using CMOS technology for optimal performance and power efficiency.
  • Data Retention: Provides reliable data retention capabilities.
  • Package Options: Available in various package options.

Benefits

  • Enhanced System Performance: Fast access times contribute to improved system performance.
  • Extended Battery Life: Low voltage operation helps extend battery life in portable applications.
  • High Reliability: CMOS technology ensures high reliability and data integrity.
  • Simplified Integration: Easy to integrate into existing systems with minimal design effort.
  • Cost-Effective Solution: Offers a good balance between performance and cost.

Additional Details

The CY62137VLL-55ZI is a 256K x 8 bit static RAM designed for low voltage operation. The SRAM is built using Cypress's advanced CMOS technology, ensuring both high speed and low power consumption. Its fast access time of 55ns makes it suitable for applications requiring rapid data access. This SRAM is commonly found in a variety of systems where low power operation and high-speed memory are essential. Due to its end-of-life status, consider potential replacements for new designs.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Atmel
2-Wire Serial EEPROM
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess