EN
  • EN
  • DE

CY62148L-70SCT

Part No CY62148L-70SCT
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0042
Reference case SOP
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
RoHS State Request Verification
Win Source Part Number 714014-CY62148L-70SCT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY62148L-70SCT CAD Model

Description

The CY62148L-70SCT is a high-performance, low-power CMOS Static RAM (SRAM) manufactured by Cypress Semiconductor. It's a 64K x 8-bit memory device, offering a balance of speed and energy efficiency. This SRAM is suitable for applications requiring moderate memory capacity, fast access times, and minimal power consumption.

Applications:

  • Embedded Systems: Used as a data buffer or working memory in embedded control systems.
  • Portable Devices: Employed in handheld devices, such as barcode scanners and portable medical equipment, where low power is critical.
  • Instrumentation: Provides fast memory access in test and measurement instruments.
  • Microcontroller Systems: Serves as external RAM for microcontrollers in applications needing more memory than the microcontroller provides internally.
  • Networking Equipment: Used in network interface cards and other networking devices for temporary data storage.

Features:

  • Fast Access Time: Features a 70 ns access time, allowing for quick data retrieval and storage.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage Range: Operates over a range of supply voltages, providing flexibility in system design.
  • Data Retention Capability: Retains data even when power is off, ensuring non-volatile storage for critical information.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power consumption.

Benefits:

  • Improved System Performance: Fast access time enhances the speed and responsiveness of embedded systems.
  • Extended Battery Life: Low power consumption helps extend the operating time of battery-powered devices.
  • Reliable Data Storage: Provides dependable non-volatile storage for important data.
  • Versatile Application: Suitable for a wide range of applications due to its combination of speed, power efficiency, and memory capacity.
  • Simplified Design: Easy to integrate into existing circuits due to its standard interface and functionality.

Additional Details:

The CY62148L-70SCT is typically available in a SOIC (Small Outline Integrated Circuit) package. It's designed to operate over a commercial temperature range, and proper decoupling capacitors should be used to ensure stable operation. This SRAM is often used in applications where data volatility is acceptable, but fast read/write operations and low power are required. The part number indicates a 70ns access time and a specific temperature range or packaging. Always refer to the Cypress Semiconductor datasheet for the most accurate and up-to-date specifications before designing this component into a circuit.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess