EN
  • EN
  • DE

CY6264-70SNIT

Part No CY6264-70SNIT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976173-CY6264-70SNIT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY6264-70SNIT CAD Model

Description

The CY6264-70SNIT is a high-performance CMOS Static RAM (SRAM) manufactured by Cypress Semiconductor Corp (now Infineon Technologies). It's designed for applications requiring fast access times and low power consumption. This SRAM is known for its reliable data retention and is suitable for a wide range of memory applications.

Applications

  • Embedded systems requiring non-volatile memory
  • Data logging applications
  • Industrial control systems
  • Instrumentation and measurement equipment
  • Cache memory in microcontrollers

Features

  • Fast Access Time: Enables rapid data read and write operations, boosting system performance.
  • Low Power Consumption: Reduces energy usage, suitable for battery-powered devices.
  • Data Retention Capability: Maintains data integrity during power loss.
  • Wide Operating Voltage Range: Offers flexibility in power supply design.
  • Available in DIP and SOIC Packages: Accommodates various mounting requirements.

Benefits

  • Improved System Responsiveness: Fast access times enhance overall system performance.
  • Extended Battery Life: Minimizes power drain, prolonging operational time for portable devices.
  • Reliable Data Storage: Ensures data integrity even during power interruptions.
  • Design Flexibility: Wide operating voltage range simplifies system integration.
  • Versatile Mounting Options: Available in both DIP and SOIC packages for easy integration.

Additional Details

The CY6264-70SNIT typically operates at 5V. It is available in industry-standard DIP and SOIC packages for ease of integration. The device is characterized by its low standby current, which minimizes power consumption when the SRAM is not actively being accessed. For specific electrical characteristics, performance data, and package dimensions, refer to the official datasheet provided by Infineon Technologies (formerly Cypress Semiconductor).

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
NEC
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Kemet
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess