EN
  • EN
  • DE

CY74FCT16500ATPV

Part No CY74FCT16500ATPV
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054168-CY74FCT16500ATPV
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY74FCT16500ATPV CAD Model

Description

The CY74FCT16500ATPV is a 16-bit universal bus transceiver from Cypress Semiconductor (now Infineon). It is designed for high-speed data transmission in bus-oriented systems. This transceiver provides non-inverting data paths and features advanced CMOS technology for low power consumption and high performance.

Applications:

  • High-Speed Data Transfer: Used in systems requiring fast and reliable data transmission between buses.
  • Memory Interface: Suitable for interfacing memory devices with microprocessors.
  • Bus Isolation: Provides isolation between different bus segments to prevent noise and signal degradation.
  • Networking Equipment: Employed in routers, switches, and other networking devices.
  • Industrial Automation: Used in industrial control systems for data acquisition and control.

Features:

  • 16-Bit Transceiver: Handles 16 bits of data simultaneously.
  • Non-Inverting Data Path: Preserves the original data polarity.
  • High-Speed Operation: Designed for fast data transmission rates.
  • Low Power Consumption: Utilizes advanced CMOS technology for energy efficiency.
  • TTL-Compatible Inputs: Compatible with TTL logic levels.
  • 3-State Outputs: Provides high-impedance outputs for bus isolation.
  • Flow-Through Architecture: Simplifies board layout and reduces signal propagation delay.
  • Hot Insertion Capability: Supports insertion and removal of cards without powering down the system.

Benefits:

  • Improved System Performance: High-speed data transmission enhances overall system performance.
  • Reduced Power Consumption: Low power consumption reduces energy costs and extends battery life.
  • Increased System Reliability: Bus isolation prevents noise and signal degradation.
  • Simplified Design: Flow-through architecture simplifies board layout.
  • Enhanced System Flexibility: Hot insertion capability allows for easy system upgrades and maintenance.

Additional Details:

The CY74FCT16500ATPV operates from a supply voltage of 3.3V or 5V. It has a wide operating temperature range and is available in various package options. The exact propagation delay, power consumption, and other detailed specifications can be found in the official Cypress (now Infineon) datasheet for this part number.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.0104
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Kemet
Lowest to $0.0393

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess