EN
  • EN
  • DE

CY7B138-25JC

Part No CY7B138-25JC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 4K x8/9 Dual-Port Static RAM with Sem, Int, Busy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164450-CY7B138-25JC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7B138-25JC CAD Model

Description

The CY7B138-25JC is a high-speed synchronous SRAM (Static Random-Access Memory) device manufactured by Cypress Semiconductor. Designed for applications that demand rapid data access and efficient power management, it was commonly used in various performance-critical systems. As an end-of-life product, its main application now lies in the maintenance and understanding of legacy systems.

Applications

  • Cache Memory Systems: Employed as cache memory in processors and other high-performance computing devices to accelerate data retrieval.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for packet buffering and forwarding.
  • Digital Signal Processing (DSP) Applications: Utilized in DSP systems for fast storage and retrieval of signal processing data.
  • Image and Video Processing: Found in applications that require real-time image and video processing, such as medical imaging and video surveillance.
  • High-Speed Data Acquisition Systems: Used in systems that need to acquire and store data at high rates, such as scientific instruments and test equipment.

Features

  • Fast Access Time: Offers a relatively fast access time of 25 ns, enabling quick data reads and writes.
  • Synchronous Operation: Operates synchronously with a clock signal, ensuring precise timing and control.
  • Single-Cycle Deselect: Allows for fast deselection, improving power efficiency by quickly disabling the device when not in use.
  • Low Power Consumption: Designed to minimize power consumption, which is crucial for battery-powered devices and energy-efficient systems.
  • 3.3V Power Supply: Operates on a 3.3V power supply, which is a common voltage level for modern electronic devices.
  • JEDEC Standard Packaging: Available in a JEDEC-standard package, making it compatible with a wide range of circuit board designs.

Benefits

  • High Performance: Provides fast data access, boosting the overall performance of the system.
  • Low Power Consumption: Reduces energy usage, extending battery life and lowering operating costs.
  • Simplified System Design: The synchronous interface simplifies timing and control, making it easier to integrate into complex systems.
  • Reliable Data Storage: Offers reliable data storage, ensuring data integrity in critical applications.

Additional Details

The CY7B138-25JC requires careful consideration of timing parameters and signal integrity to ensure proper operation. It is often used in conjunction with other high-speed components, such as processors and FPGAs. Proper decoupling and grounding techniques are essential to minimize noise and ensure stable power supply. While this specific part is now end-of-life, Cypress continues to innovate in memory technologies. For new designs, it is recommended to explore Cypress's current portfolio of high-speed SRAM devices.

You May Also Be Interested in

Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess