EN
  • EN
  • DE

CY7B9920-7SI

Part No CY7B9920-7SI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description Low Skew Clock Buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164495-CY7B9920-7SI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7B9920-7SI CAD Model

Description

The CY7B9920-7SI is a high-performance, low-jitter programmable clock generator manufactured by Cypress Semiconductor Corp. It is designed to provide precise and flexible clock signals for a wide variety of applications. This clock generator offers features such as frequency multiplication, division, and skew control, making it suitable for complex timing requirements in high-speed digital systems.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices to generate accurate and stable clock signals.
  • Telecommunications Systems: Employed in telecommunications equipment to provide timing synchronization and clock generation for various communication protocols.
  • Industrial Control Systems: Suitable for use in industrial automation systems requiring precise timing control.
  • Data Acquisition Systems: Found in data acquisition systems for controlling the timing of data sampling and processing.
  • Audio and Video Processing: Used in audio and video processing equipment for generating synchronization signals and clocking various components.

Features

  • Programmable Clock Generation: Offers flexible clock signal generation with a wide range of programmable parameters.
  • Frequency Multiplication and Division: Allows for frequency multiplication and division to generate desired clock frequencies.
  • Low Jitter Performance: Designed to minimize jitter in the generated clock signals, ensuring high signal integrity.
  • Skew Control: Provides control over the skew between clock outputs for precise timing alignment.
  • Multiple Output Clocks: Supports multiple independent clock outputs, allowing for synchronization of various system components.

Benefits

  • Improved System Performance: Precise and stable clock signals contribute to enhanced overall system performance.
  • Enhanced Signal Integrity: Low jitter and skew control improve signal integrity and reduce timing errors.
  • Reduced System Complexity: Integrated clock generation reduces the complexity of clock signal design and management.
  • Flexible Timing Control: Programmable features offer flexibility in designing and optimizing clock signals.
  • Simplified Integration: Easy to integrate into existing systems with minimal design effort.

Additional Details

The CY7B9920-7SI is a highly versatile programmable clock generator suitable for applications demanding precise and stable clock signals. It provides frequency multiplication, division, and skew control. Due to its end-of-life status, it's important to consider potential replacement options for new designs.

You May Also Be Interested in

Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess